The SAWEN1G84CN0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used for filtering radio frequency (RF) signals in wireless communication systems. This component is designed for precise and reliable signal processing at or around the 1.84 GHz frequency band. The 'R14' suffix likely signifies a particular packaging or reel size variation for automated assembly lines.
Applications
- Cellular base stations
- Wireless communication devices
- RF receivers
- RF Transmitters
- Spectrum analyzers
Features
- Surface Mount Device (SMD) for automated assembly
- Precise center frequency targeting 1.84 GHz
- Low insertion loss, minimizing signal attenuation
- High attenuation in stop band, ensuring efficient filtering
- Small form factor, saving board space
- Robust construction for reliability in various conditions
Benefits
- Improved signal quality due to effective filtering
- Enhanced receiver sensitivity
- Reduced interference from unwanted signals
- Increased communication range
- Compact design suitable for smaller devices
- High reliability for stable performance over extended use
Technical Specifications
Detailed specifications are available in the Murata datasheet. Typical SAW filter characteristics include:
- Center Frequency: Approximately 1.84 GHz
- Bandwidth: Tailored for specific application needs
- Insertion Loss: Typically a few dB
- Stopband Attenuation: Designed for effective filtering
- Impedance: Usually 50 Ohms
- Operating Temperature Range: Suitable for diverse environmental conditions
- Package: Surface Mount Device (SMD)
The SAWEN1G84CN0F00R14 SAW filter is suitable for RF applications requiring signal filtering around 1.84 GHz. Low insertion loss and high stopband attenuation characteristics optimize signal quality. The 'R14' likely denotes reel packaging details important for automated assembly.