EN
  • EN
  • DE

SAFJA45M7VVNZ00R03

Part No SAFJA45M7VVNZ00R03
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188141-SAFJA45M7VVNZ00R03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFJA45M7VVNZ00R03 CAD Model

Description

The SAFJA45M7VVNZ00R03 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. This component plays a crucial role in various RF applications, primarily focusing on filtering specific frequencies while rejecting others, which is essential for maintaining signal integrity in wireless communication systems.

Applications:

  • Mobile phones: Used for filtering specific frequency bands for cellular communication standards such as GSM, CDMA, LTE, and 5G.
  • Wireless communication devices: Incorporated into devices like tablets, laptops, and IoT devices for reliable wireless connectivity.
  • Base stations: Employed in cellular base stations to filter uplink and downlink signals, minimizing interference and optimizing network performance.
  • RF Transceivers: Implemented in radio frequency transceivers to improve signal selectivity and reduce spurious emissions.
  • Navigation systems: Used in GPS, GLONASS, and other satellite navigation systems to filter signals from navigation satellites.

Features:

  • Sharp selectivity: Provides excellent isolation between desired and unwanted signals.
  • Low insertion loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • High attenuation: Effectively suppresses spurious signals and out-of-band noise.
  • Compact size: Allows for easy integration into space-constrained electronic devices.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS compliance: Meets environmental standards by restricting the use of hazardous substances.

Benefits:

  • Improved signal-to-noise ratio: Enhances the quality of received signals by filtering out noise and interference.
  • Extended communication range: Enables reliable communication over longer distances by minimizing signal degradation.
  • Increased data throughput: Supports higher data rates by improving signal integrity and reducing errors.
  • Reduced power consumption: Optimizes signal processing, contributing to lower energy consumption in wireless devices.
  • Enhanced system performance: Improves overall system performance by providing precise and reliable signal filtering.

Additional Details:

The SAFJA45M7VVNZ00R03 SAW filter utilizes advanced piezoelectric materials to achieve optimal filter characteristics and long-term reliability. Its precise design ensures consistent performance across a wide range of operating conditions. Detailed technical specifications, including center frequency, bandwidth, insertion loss, and attenuation, can be found in the product datasheet provided by Murata Electronics North America.

You May Also Be Interested in

Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess