EN
  • EN
  • DE

SAFJA40M0WQAZ00R10

Part No SAFJA40M0WQAZ00R10
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188139-SAFJA40M0WQAZ00R10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFJA40M0WQAZ00R10 CAD Model

Description

The SAFJA40M0WQAZ00R10 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are electronic components commonly used in radio frequency (RF) applications for signal filtering. This particular filter is designed to selectively pass signals within a specific frequency range while attenuating signals outside that range, ensuring optimal performance in wireless communication systems.

Applications:

  • Cellular base stations: Used to filter signals in the transmit and receive paths.
  • Mobile communication devices: Employed in smartphones, tablets, and other wireless devices for band selection and interference rejection.
  • Wireless LAN (WLAN) systems: Implemented in Wi-Fi routers and access points to improve signal quality and reduce noise.
  • Satellite communication systems: Utilized in satellite receivers and transmitters for filtering specific frequency bands.
  • GPS receivers: Integrated into GPS devices to filter out unwanted signals and improve positioning accuracy.

Features:

  • Precise frequency selectivity: Allows for accurate filtering of desired signals.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • High attenuation: Provides effective rejection of unwanted signals outside the passband.
  • Compact size: Enables integration into small electronic devices.
  • Surface mount technology (SMT): Facilitates automated assembly on printed circuit boards (PCBs).
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Improved signal quality: Filters out unwanted noise and interference, resulting in clearer signals.
  • Enhanced communication range: Enables more reliable wireless communication over longer distances.
  • Increased data rates: Supports higher data transfer speeds by minimizing signal distortion.
  • Reduced power consumption: Optimizes signal transmission and reception, leading to lower power usage.
  • Greater system reliability: Ensures stable performance and reduces the risk of signal degradation.

Additional Details:

The SAFJA40M0WQAZ00R10 is constructed using high-quality piezoelectric materials, enabling excellent filter characteristics and long-term stability. Its compact SMT package facilitates easy integration into automated production lines. The filter's specifications, including center frequency, bandwidth, insertion loss, and attenuation, are precisely controlled to ensure consistent performance in a wide range of operating conditions. Further technical details can be found in the manufacturer's datasheet.

You May Also Be Interested in

Qualcomm
SAW FILTER FOR MOBILE COMM 1107 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER MOBILE 1411 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8727
Qualcomm
FILTER SAW 433.92MHZ 8SMD
Need more? Email Us
Qualcomm
FILTER SAW FRONTEND / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $1.0585
Taiyo Yuden
FILTER SAW 1.96GHZ 5SMD
Lowest to $0.1275
Qualcomm
SAW FILTER / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 3.0X3.0 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $1.5960

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess