EN
  • EN
  • DE

SAFFB2G35AA0F0AR1X

Part No SAFFB2G35AA0F0AR1X
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959485-SAFFB2G35AA0F0AR1X
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFFB2G35AA0F0AR1X CAD Model

Description

The SAFFB2G35AA0F0AR1X is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are electronic components used in radio frequency (RF) systems to selectively filter out unwanted frequencies while allowing desired signals to pass through. These filters are essential in various communication and signal processing applications, ensuring clear and reliable signal transmission.

Applications

  • Mobile Communication: Used in mobile phones and base stations to filter out unwanted signals and improve signal quality.
  • Wireless Communication: Employed in Wi-Fi, Bluetooth, and other wireless communication systems to ensure clear and reliable signal transmission.
  • Television Broadcasting: Integrated into television receivers and transmitters to filter out unwanted frequencies and improve picture quality.
  • Satellite Communication: Utilized in satellite communication systems to filter out noise and interference, ensuring clear and reliable signal transmission.
  • Automotive Electronics: Found in automotive electronics systems for filtering RF signals and improving communication performance.

Features

  • High Selectivity: Offers high selectivity, effectively filtering out unwanted frequencies while allowing desired signals to pass through.
  • Low Insertion Loss: Features low insertion loss, minimizing signal attenuation and maintaining signal strength.
  • Compact Size: Comes in a compact size, allowing for easy integration into various electronic devices.
  • Surface Mount Technology: Designed for surface mount technology (SMT), simplifying assembly and reducing manufacturing costs.
  • Stable Performance: Provides stable performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted frequencies and noise.
  • Increased Reliability: Ensures reliable signal transmission by minimizing interference.
  • Reduced System Size: Compact size allows for smaller and more efficient electronic devices.
  • Simplified Manufacturing: SMT design simplifies assembly and reduces manufacturing costs.
  • Stable Operation: Provides stable operation over a wide temperature range, ensuring consistent performance.

Technical Specifications: The SAFFB2G35AA0F0AR1X is designed for specific frequency bands (e.g., 2.4 GHz). It has very low insertion loss and high attenuation at stopband frequencies. Check the product datasheet for precise specification.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0613 $50.2660
1,990+ $0.0503 $100.0970
3,075+ $0.0488 $150.0600
4,240+ $0.0472 $200.1280
5,485+ $0.0456 $250.1160
7,335+ $0.0409 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 361,000 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess