EN
  • EN
  • DE

SAFFB1G90FB0F0AR1X

Part No SAFFB1G90FB0F0AR1X
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976186-SAFFB1G90FB0F0AR1X
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFFB1G90FB0F0AR1X CAD Model

Description

The SAFFB1G90FB0F0AR1X is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. It is designed for use in wireless communication systems, providing precise filtering of radio frequency (RF) signals. SAW filters are known for their excellent performance characteristics, including low insertion loss and high selectivity.

Applications:

  • Wireless Communication Systems: Used in mobile phones, wireless routers, and other communication devices to filter unwanted RF signals.
  • RF Transceivers: Integrated into RF transceivers to improve signal quality and reduce interference.
  • Remote Control Systems: Employed in remote control devices to filter signals and ensure reliable communication.
  • Satellite Communication: Utilized in satellite communication systems to isolate specific frequency bands.
  • Wireless Security Systems: Used in wireless security devices to filter out unwanted signals and enhance security.

Features:

  • SAW Filter Technology: Utilizes SAW technology for precise filtering of RF signals.
  • Low Insertion Loss: Exhibits low insertion loss, minimizing signal attenuation.
  • High Selectivity: Provides high selectivity, effectively rejecting unwanted signals.
  • Surface Mount Package: Available in a small surface mount package, suitable for automated assembly.
  • Stable Performance: Offers stable performance over a wide range of operating conditions.

Benefits:

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted RF signals.
  • Reduced Interference: Minimizes interference from adjacent frequency bands.
  • Enhanced Communication Range: Increases the communication range of wireless devices.
  • Simplified Design: Simplifies circuit design by providing a compact and easy-to-use filter solution.
  • High Reliability: Designed for long-term stability and reliable performance.

The SAFFB1G90FB0F0AR1X requires careful impedance matching for optimal performance. Consult the Murata datasheet for detailed specifications, application notes, and recommended circuit configurations. Considerations include operating frequency, bandwidth, and impedance. Proper grounding and shielding are essential to minimize interference and ensure stable operation.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,020 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess