EN
  • EN
  • DE

SAFFB1G74AB0F0AR1X

Part No SAFFB1G74AB0F0AR1X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836626-SAFFB1G74AB0F0AR1X
Ultra Librarian 3D Model Ultra Librarian SAFFB1G74AB0F0AR1X CAD Model

Description

The SAFFB1G74AB0F0AR1X is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. This filter is designed for radio frequency (RF) signal processing, specifically for selecting desired frequencies while rejecting unwanted ones. SAW filters are known for their sharp filtering characteristics, low insertion loss, and high rejection, making them suitable for a variety of wireless communication applications.

Applications

  • Cellular Communication: Used in mobile phones and base stations for filtering RF signals in various bands (e.g., LTE, 5G).
  • Wireless LAN: Employed in Wi-Fi routers and wireless network adapters to improve signal quality.
  • Bluetooth: Utilized in Bluetooth devices for filtering and enhancing signal integrity.
  • Global Positioning System (GPS): Integrated in GPS receivers for precise signal selection.
  • Satellite Communication Systems: Used in satellite transceivers for filtering incoming and outgoing signals.

Features

  • Center Frequency: Designed to operate at a specific center frequency (Consult datasheet for exact frequency).
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • High Attenuation: Provides excellent rejection of out-of-band signals.
  • Surface Mount Device (SMD): Suitable for automated assembly on printed circuit boards.
  • Compact Size: Small footprint allows for integration into space-constrained devices.
  • Stable Performance: Consistent performance over a wide temperature range.

Benefits

  • Improved Signal-to-Noise Ratio: Enhances signal clarity by filtering out unwanted noise and interference.
  • Enhanced Receiver Sensitivity: Increases the ability to detect weak signals.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Lower Power Consumption: Reduces signal loss, minimizing the need for amplification.
  • Simplified Design: Easy integration into RF circuits due to its standard SMD package and well-defined characteristics.

Additional Details: Detailed specifications, such as insertion loss, attenuation levels, and bandwidth, are dependent on the exact part number and should be verified in the official Murata datasheet. SAW filters are typically fabricated using piezoelectric materials, which enable the conversion of electrical signals into mechanical waves and vice versa, providing efficient filtering capabilities. The design and manufacturing process ensures high precision and reliability in RF signal processing.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2815 $59.1150
500+ $0.2310 $115.5000
775+ $0.2238 $173.4450
1,070+ $0.2166 $231.7620
1,380+ $0.2094 $288.9720
1,850+ $0.1877 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess