EN
  • EN
  • DE

SAFEK881MFL0F00R12

Part No SAFEK881MFL0F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188071-SAFEK881MFL0F00R12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEK881MFL0F00R12 CAD Model

Description

The SAFEK881MFL0F00R12 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. It is designed for use in radio frequency (RF) applications requiring precise filtering of signals around a specific frequency.

Applications:

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices to filter RF signals, ensuring reliable communication and minimizing interference.
  • Wireless Networking Equipment: Implemented in Wi-Fi routers and access points to improve signal quality and reduce interference, leading to more stable and faster wireless connections.
  • Satellite Communication Systems: Employed in satellite receivers and transmitters for filtering signals, enhancing the accuracy and reliability of data transmission.
  • Automotive Telematics: Integrated in automotive telematics systems for filtering RF signals used in navigation, communication, and safety features.
  • Industrial Wireless Applications: Used in industrial wireless sensor networks and control systems for filtering signals in harsh environments.

Features:

  • High Selectivity: SAW filters offer excellent selectivity, allowing them to precisely pass or reject signals within a narrow frequency range.
  • Low Insertion Loss: The SAFEK881MFL0F00R12 exhibits low insertion loss, minimizing signal attenuation and maximizing signal strength.
  • Compact Size: SAW filters are typically small and lightweight, making them suitable for use in compact devices.
  • Surface Mount Device (SMD): Designed for surface mount assembly, simplifying manufacturing and reducing overall system cost.
  • Robust Performance: SAW filters are known for their reliable performance and stability over a wide range of operating conditions.

Benefits:

  • Improved Signal Clarity: By filtering unwanted signals and noise, the SAFEK881MFL0F00R12 enhances signal clarity, leading to improved communication quality.
  • Reduced Interference: The filter effectively reduces interference from adjacent frequency bands, ensuring reliable signal reception.
  • Enhanced System Performance: The high selectivity and low insertion loss contribute to overall system performance and efficiency.
  • Simplified Design: The compact size and ease of assembly simplify the design and manufacturing of wireless devices.
  • Cost-Effective Solution: SAW filters provide a cost-effective solution for filtering RF signals in various applications.

Detailed specifications for the SAFEK881MFL0F00R12, such as center frequency, bandwidth, and impedance, can be found in the official Murata datasheet. Refer to the datasheet for complete electrical and mechanical characteristics.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess