EN
  • EN
  • DE

SAFEB942MAM0F00R14

Part No SAFEB942MAM0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188013-SAFEB942MAM0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB942MAM0F00R14 CAD Model

Description

The SAFEB942MAM0F00R14 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. This filter is engineered to provide precise signal conditioning within RF circuits, making it suitable for various wireless applications. SAW filters, in general, are known for their ability to selectively pass or reject specific frequencies, which is critical for maintaining signal integrity and preventing interference.

Applications:

  • Cellular Phones: Employed for isolating specific frequency bands required for transmitting and receiving cellular signals.
  • Wireless Communication Systems: Utilized in wireless devices and base stations to filter out unwanted noise and ensure clean signal transmission.
  • Remote Control Systems: Incorporated into remote controls to filter the transmitted signal, improving reliability and range.
  • GPS Receivers: Used for filtering the GPS signal, enabling more accurate location determination by reducing interference.
  • Wireless Security Systems: Integrated to filter the communication signal between sensors and the central unit, preventing unauthorized access.

Features:

  • High Selectivity: Precisely filters signals, allowing desired frequencies to pass while attenuating unwanted frequencies.
  • Low Insertion Loss: Minimizes signal loss, ensuring efficient transmission and reception.
  • Compact Size: Designed to fit into small electronic devices, saving space and enabling miniaturization.
  • Stable Performance: Offers consistent performance over a range of temperatures and operating conditions.
  • Durable Construction: Manufactured to withstand demanding environmental conditions, ensuring long-term reliability.

Benefits:

  • Improved Signal Clarity: Filters out unwanted noise, resulting in a clearer signal and more reliable communication.
  • Enhanced System Reliability: Reduces the likelihood of interference, leading to more stable and dependable operation.
  • Optimized Performance: Precisely filters the signal, ensuring the system operates at peak efficiency.
  • Extended Battery Life: Low insertion loss minimizes power consumption, potentially extending the battery life of portable devices.
  • Reduced Design Complexity: Simplifies circuit design by providing a pre-tuned filter solution.

The SAFEB942MAM0F00R14 is a reliable component designed to meet the rigorous demands of modern wireless communication. Its combination of high selectivity, low insertion loss, and compact size makes it suitable for a wide range of applications. The stability and durability of this SAW filter ensure consistent performance, even under challenging environmental conditions. Refer to the manufacturer's datasheet for comprehensive technical specifications.

You May Also Be Interested in

RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess