EN
  • EN
  • DE

SAFEB881MA0F00R15

Part No SAFEB881MA0F00R15
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836610-SAFEB881MA0F00R15
Ultra Librarian 3D Model Ultra Librarian SAFEB881MA0F00R15 CAD Model

Description

The SAFEB881MA0F00R15 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications for signal filtering, offering excellent performance in terms of insertion loss, attenuation, and size. This particular filter operates at a specific frequency within the RF spectrum, allowing desired signals to pass through while rejecting unwanted signals and noise.

Applications

  • Mobile communication devices (e.g., smartphones, tablets)
  • Wireless communication systems (e.g., Wi-Fi, Bluetooth)
  • RF transceivers
  • GPS and other navigation systems
  • Remote control systems

Features

  • SAW filter technology for precise frequency filtering
  • Compact size for space-constrained applications
  • Low insertion loss to minimize signal attenuation
  • High attenuation of unwanted signals
  • Surface mount technology (SMT) for automated assembly

Benefits

  • Improved signal quality in wireless communication systems
  • Enhanced receiver sensitivity
  • Reduced interference from unwanted signals
  • Smaller and lighter electronic devices
  • Increased reliability due to SMT assembly

Additional Details

The SAFEB881MA0F00R15 is designed for applications where precise filtering of RF signals is crucial. Its small size and surface mount packaging make it suitable for integration into compact electronic devices. The specific frequency and bandwidth characteristics of this filter are tailored to meet the requirements of particular wireless communication standards. Consult the Murata datasheet for detailed electrical specifications, including center frequency, bandwidth, insertion loss, attenuation, and impedance matching requirements. Proper impedance matching is critical for optimal performance. The filter utilizes piezoelectric materials to convert electrical signals into mechanical waves and back, achieving the desired filtering characteristics. It's designed for reflow soldering processes.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess