EN
  • EN
  • DE

SAFEB1G95KA0F00R15

Part No SAFEB1G95KA0F00R15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187949-SAFEB1G95KA0F00R15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEB1G95KA0F00R15 CAD Model

Description

The SAFEB1G95KA0F00R15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. As an integral component in many RF applications, SAW filters like the SAFEB1G95KA0F00R15 are designed to selectively pass or reject signals at specific frequencies. The SAFEB1G95KA0F00R15 is engineered for optimal signal filtering performance in a compact and reliable package.

Applications

  • Wireless Communication Systems: Commonly implemented in devices such as Wi-Fi routers, Bluetooth modules, and various other wireless transceivers for filtering unwanted signals and improving overall signal clarity and reception.
  • Cellular Base Stations: Integrated within cellular infrastructure to provide signal conditioning and effective interference rejection, ensuring clear communication channels and maintaining optimal network performance.
  • Mobile Phones: Incorporated into mobile devices to enhance receiver sensitivity and selectivity, leading to improved call quality, faster data transfer speeds, and a better user experience.
  • RF Transceivers: Utilized in RF transceivers to improve the quality of signals and minimize unwanted noise, contributing to more reliable and efficient wireless communication systems.
  • GPS Receivers: Implemented in GPS devices to filter out spurious signals and improve positioning accuracy, providing users with more dependable and accurate location data.

Features

  • High Selectivity: Offers excellent selectivity, allowing for precise filtering of signals within a specific frequency range while minimizing interference and maximizing signal integrity.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring the efficient transmission of signals and reducing overall power consumption within the system.
  • Compact Size: Boasts a small form factor, enabling easy integration into space-constrained devices and facilitating the miniaturization of electronic products.
  • Surface Mount Technology (SMT): Designed for convenient surface mount assembly, streamlining automated manufacturing processes and reducing associated assembly costs.
  • Stable Performance: Delivers stable and consistent performance across a wide range of operating temperatures and environmental conditions, ensuring reliable operation in diverse settings.

Benefits

  • Improved Signal Quality: Significantly enhances signal quality by effectively filtering out unwanted noise and interference, resulting in clearer and more reliable communication links.
  • Enhanced System Performance: Optimizes overall system performance through superior signal filtering capabilities, maximizing the efficiency of wireless systems and enabling higher data rates.
  • Reduced Size and Weight: The compact size of the filter allows for the design of smaller and lighter devices, making products more appealing to consumers and reducing transportation costs.
  • Increased Reliability: The SMT design ensures reliable and consistent performance, minimizing the risk of component failure and extending the overall lifespan of electronic devices.
  • Cost-Effective: Offers a cost-effective solution for RF filtering needs, providing a good balance between high performance and affordability.

Additional Details

The SAFEB1G95KA0F00R15 SAW filter is characterized by its specific center frequency, bandwidth, and insertion loss, all of which are carefully tailored to meet the precise requirements of its intended applications. The filter's performance is meticulously specified over a defined temperature range, guaranteeing reliable operation even under varying environmental conditions. SAW filters function by converting electrical signals into mechanical waves (surface acoustic waves) that propagate along the surface of a piezoelectric substrate. The precise design and arrangement of interdigital transducers (IDTs) are critical in determining the filter's frequency response and performance characteristics. For complete and detailed specifications, including comprehensive electrical characteristics, mechanical dimensions, and environmental ratings, please consult the official datasheet provided by Murata Electronics North America.

You May Also Be Interested in

Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess