EN
  • EN
  • DE

SAFEB1G95KA0F00R14

Part No SAFEB1G95KA0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187948-SAFEB1G95KA0F00R14
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SAFEB1G95KA0F00R14 CAD Model

Description

The SAFEB1G95KA0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely utilized in RF applications to selectively pass or reject signals at specific frequencies. The SAFEB1G95KA0F00R14 is engineered for high performance and reliable signal filtering in a compact form factor.

Applications

  • Wireless Communication Systems: Employed in devices such as Wi-Fi routers, Bluetooth devices, and other wireless transceivers to filter unwanted signals and enhance signal clarity.
  • Cellular Base Stations: Integrated into cellular infrastructure for signal conditioning and interference rejection, ensuring clear communication channels and optimal network performance.
  • Mobile Phones: Incorporated into mobile devices to improve receiver sensitivity and selectivity, resulting in enhanced call quality and data transfer speeds.
  • RF Transceivers: Utilized in RF transceivers to improve signal quality and minimize noise, leading to more reliable and efficient wireless communication.
  • GPS Receivers: Integrated in GPS devices to filter out spurious signals and enhance positioning accuracy, providing more dependable location data.

Features

  • High Selectivity: Offers excellent selectivity, allowing for precise filtering of signals within a specific frequency range, minimizing interference and maximizing signal integrity.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reducing power consumption within the system.
  • Compact Size: Small form factor allows for easy integration into space-constrained devices, facilitating the miniaturization of electronic products.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, which streamlines automated manufacturing processes and reduces overall assembly costs.
  • Stable Performance: Provides stable and consistent performance across a wide range of operating temperatures and environmental conditions, ensuring reliable operation.

Benefits

  • Improved Signal Quality: Significantly enhances signal quality by effectively filtering out unwanted noise and interference, resulting in clearer and more reliable communication links.
  • Enhanced System Performance: Optimizes overall system performance through improved signal filtering, maximizing the efficiency of wireless systems and enabling higher data rates.
  • Reduced Size and Weight: Compact size enables the design of smaller and lighter devices, making products more appealing to consumers and reducing transportation costs.
  • Increased Reliability: SMT design ensures reliable and consistent performance, minimizing the risk of component failure and extending the lifespan of electronic devices.
  • Cost-Effective: Provides a cost-effective solution for RF filtering needs, offering a good balance between high performance and affordability.

Additional Details

The SAFEB1G95KA0F00R14 SAW filter is characterized by its specific center frequency, bandwidth, and insertion loss, which are carefully tailored to meet the specific requirements of its intended applications. The performance is specified over a defined temperature range, guaranteeing reliable operation under various conditions. SAW filters work on the principle of converting electrical signals into mechanical waves (surface acoustic waves) propagating across a piezoelectric substrate. Interdigital transducers (IDTs) precisely define the filter's frequency response. For detailed specifications, including electrical characteristics, mechanical dimensions, and environmental ratings, refer to the official datasheet from Murata Electronics North America.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Qualcomm
SAW FILTER 1109
Lowest to $0.1747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2896 $57.9200
490+ $0.2377 $116.4730
755+ $0.2302 $173.8010
1,040+ $0.2228 $231.7120
1,345+ $0.2154 $289.7130
1,795+ $0.1931 $346.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,729 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess