EN
  • EN
  • DE

SAFEB1G90FA0F00R15

Part No SAFEB1G90FA0F00R15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187943-SAFEB1G90FA0F00R15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB1G90FA0F00R15 CAD Model

Description

The SAFEB1G90FA0F00R15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. These filters are critical components in various radio frequency (RF) applications, selectively allowing certain frequencies to pass while blocking others. Their precision and compact size make them well-suited for integration into numerous wireless communication devices.

Applications

  • Wireless Communication Systems: Used extensively in devices such as Wi-Fi routers, Bluetooth modules, and other wireless transceivers to filter out unwanted signals and improve overall signal reception.
  • Cellular Base Stations: Integrated into cellular infrastructure to provide signal conditioning and interference rejection, thereby ensuring clear communication channels and optimal network performance.
  • Mobile Phones: Incorporated into mobile devices to improve receiver sensitivity and selectivity, leading to enhanced call quality and faster data transfer speeds.
  • RF Transceivers: Employed in RF transceivers to improve signal quality and minimize noise, contributing to more reliable and efficient wireless communication.
  • GPS Receivers: Utilized in GPS devices to filter out spurious signals and enhance positioning accuracy, resulting in more dependable location data.

Features

  • High Selectivity: Offers excellent selectivity, enabling precise filtering of signals within a specific frequency range and minimizing unwanted interference.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reducing power consumption within the system.
  • Compact Size: Small form factor allows for easy integration into space-constrained devices, enabling the miniaturization of electronic products.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, which streamlines automated manufacturing processes and lowers overall assembly costs.
  • Stable Performance: Provides stable and consistent performance across a wide range of operating conditions, ensuring reliable operation in diverse environmental conditions.

Benefits

  • Improved Signal Quality: Significantly enhances signal quality by effectively filtering out unwanted noise and interference, leading to clearer and more reliable communication links.
  • Enhanced System Performance: Optimizes overall system performance through improved signal filtering, maximizing the efficiency of wireless systems and enabling higher data rates.
  • Reduced Size and Weight: Compact size allows for the design of smaller and lighter devices, making products more appealing to consumers and reducing transportation costs.
  • Increased Reliability: SMT design ensures reliable and consistent performance, minimizing the risk of component failure and extending the lifespan of electronic devices.
  • Cost-Effective: Offers a cost-effective solution for RF filtering requirements, providing a good balance between high performance and affordability.

Additional Details

The SAFEB1G90FA0F00R15 SAW filter is characterized by its specific center frequency, bandwidth, and insertion loss, which are carefully tailored to meet the precise requirements of its intended applications. The filter's performance is typically specified over a defined temperature range, ensuring reliable operation even under varying environmental conditions. SAW filters operate by converting electrical signals into mechanical waves (surface acoustic waves) that propagate along the surface of a piezoelectric substrate. The precise design of the interdigital transducers (IDTs) determines the filter's frequency response, allowing for highly accurate control over the filtering characteristics. For complete and detailed specifications, including electrical characteristics, mechanical dimensions, and environmental ratings, please refer to the official datasheet provided by Murata Electronics North America.

You May Also Be Interested in

Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess