EN
  • EN
  • DE

SAFEB1G57FA0F00R15

Part No SAFEB1G57FA0F00R15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187910-SAFEB1G57FA0F00R15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEB1G57FA0F00R15 CAD Model

Description

The SAFEB1G57FA0F00R15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. These filters are used to selectively pass or reject signals based on their frequency, which makes them vital in RF applications. This particular filter appears to operate around the 1.5 GHz range and is likely intended for applications where precise filtering is required.

Applications:

  • Wireless Communication Systems: Used in mobile devices and base stations to filter unwanted noise and interference.
  • RF Transceivers: Integrated within transceivers to enhance signal clarity and minimize disruptions.
  • Navigation Systems: Implemented in GPS and other navigation tools for filtering satellite signals.
  • Satellite Communication: Found in satellite transmitters and receivers to refine signals.
  • Radar Systems: Utilized for filtering in radar-based applications.

Features:

  • High Selectivity: Exceptional at rejecting signals outside the desired frequency range.
  • Low Insertion Loss: Minimizes signal weakening within the passband.
  • Compact Size: Allows easy integration into smaller devices.
  • Surface Mount Technology (SMT): Supports automated assembly processes.
  • Stable Performance: Provides reliable and consistent performance over a range of temperatures.

Benefits:

  • Improved Signal Quality: Clears up noise and interference for clearer communications.
  • Enhanced System Performance: Increases data rates and overall system efficiency.
  • Reduced Power Consumption: Low signal loss contributes to lowered power usage.
  • Simplified Design: Makes integration into RF systems easier.
  • Increased Reliability: Provides stable performance that boosts the reliability of communication devices.

Additional Details:

The SAFEB1G57FA0F00R15 SAW filter is built for durability and consistent performance. It is made from high-quality piezoelectric materials, ensuring stable operation across various conditions. It features a precise frequency response, tailored to meet the demands of modern wireless communication standards. Its small size and surface mount design make it suitable for high-density circuit boards. Specifications include a center frequency around 1.5 GHz, bandwidth optimized for its intended uses, and impedance matching with standard RF components. Always consult the Murata datasheet for accurate electrical characteristics and operating conditions to ensure best performance. The 'R15' suffix likely refers to a particular tape and reel packaging configuration designed for automated assembly.

You May Also Be Interested in

Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,074 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess