EN
  • EN
  • DE

SAFEA2G35FCF0AR15

Part No SAFEA2G35FCF0AR15
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836599-SAFEA2G35FCF0AR15
Ultra Librarian 3D Model Ultra Librarian SAFEA2G35FCF0AR15 CAD Model

Description

The SAFEA2G35FCF0AR15 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. This filter is designed for precision signal filtering in radio frequency (RF) applications. SAW filters are known for their high selectivity and low insertion loss, making them essential components in wireless communication systems.

Applications

  • Mobile communication systems (cellular base stations and handsets)
  • Wireless LAN (WLAN) devices (Wi-Fi routers, access points)
  • Satellite communication equipment
  • Global Positioning System (GPS) receivers
  • RF transceivers and front-end modules

Features

  • High selectivity: Effectively isolates the desired frequency band from adjacent signals.
  • Low insertion loss: Minimizes signal attenuation within the passband for efficient signal transmission.
  • Compact size: Suitable for integration into small and portable devices.
  • Surface-mount technology (SMT): Enables automated assembly and high-volume manufacturing.
  • Excellent temperature stability: Maintains consistent performance across a wide range of operating temperatures.

Benefits

  • Improved signal-to-noise ratio: Enhances signal clarity and reduces interference in wireless communication.
  • Increased receiver sensitivity: Allows for the detection of weaker signals, extending communication range.
  • Enhanced system performance: Optimizes overall system efficiency and reliability.
  • Simplified circuit design: Reduces the complexity of RF front-end design.
  • Cost-effective filtering solution: Provides high performance at a competitive price point.

Additional Details

The SAFEA2G35FCF0AR15 SAW filter is designed to operate at a specific center frequency optimized for its intended application. Key performance parameters such as bandwidth, insertion loss, and attenuation are tailored to meet the requirements of modern wireless systems. The filter's small form factor and SMT compatibility simplify integration into compact electronic devices. The robust design ensures reliable operation in demanding environments. Detailed technical specifications are available from the manufacturer's datasheet.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess