EN
  • EN
  • DE

SAFEA1G90FA0FAR15

Part No SAFEA1G90FA0FAR15
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836595-SAFEA1G90FA0FAR15
Ultra Librarian 3D Model Ultra Librarian SAFEA1G90FA0FAR15 CAD Model

Description

The SAFEA1G90FA0FAR15 is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications for signal filtering and selection, providing precise frequency control and signal integrity.

Applications

  • Mobile communication systems (e.g., cellular base stations and handsets)
  • Wireless communication devices (e.g., Wi-Fi routers, Bluetooth devices)
  • Global Positioning System (GPS) receivers
  • Satellite communication systems
  • Television broadcasting equipment

Features

  • High selectivity: Precisely filters the desired frequency band while rejecting unwanted signals.
  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Small size: Suitable for compact electronic devices.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering.
  • Excellent temperature stability: Maintains consistent performance over a wide temperature range.

Benefits

  • Improved signal quality: Reduces interference and noise in RF systems.
  • Enhanced receiver sensitivity: Enables the detection of weak signals.
  • Increased system reliability: Provides stable and consistent performance.
  • Simplified design: Reduces the need for complex filtering circuits.
  • Cost-effective solution: Offers a balance of performance and price.

Additional Details

The SAFEA1G90FA0FAR15 is designed for specific frequency bands commonly used in wireless communication. Its compact size and SMT compatibility make it easy to integrate into various electronic devices. The device's robust construction ensures reliable operation in harsh environments. Further technical specifications, such as center frequency, bandwidth, insertion loss, and attenuation, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess