EN
  • EN
  • DE

SAFEA1G84FM0F00R1S

Part No SAFEA1G84FM0F00R1S
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187807-SAFEA1G84FM0F00R1S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEA1G84FM0F00R1S CAD Model

Description

The SAFEA1G84FM0F00R1S is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are electronic components used in a variety of applications to selectively filter out specific frequencies of signals while allowing others to pass through. These filters are crucial in wireless communication systems to ensure clear and efficient signal transmission and reception. This particular filter operates at a frequency around 1 GHz, specifically designed for applications requiring precise signal filtering.

Applications

  • Wireless Communication Systems: Used in cellular base stations and mobile devices to filter unwanted signals and noise.
  • Radar Systems: Implemented in radar receivers to isolate desired signals from background clutter.
  • Satellite Communication: Employed in satellite transponders to filter uplink and downlink frequencies.
  • Navigation Systems: Utilized in GPS and other navigation devices to improve signal accuracy.
  • Test and Measurement Equipment: Integrated into spectrum analyzers and signal generators for precise frequency selection.

Features

  • High Selectivity: Provides sharp cutoff frequencies to isolate desired signals effectively.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring minimal loss of signal strength.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Compact Size: Allows for integration into small electronic devices.
  • Stable Performance: Delivers consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances the clarity and strength of desired signals by filtering out unwanted noise and interference.
  • Enhanced System Performance: Enables more efficient and reliable wireless communication.
  • Reduced System Size: Contributes to smaller and more compact electronic devices.
  • Cost-Effective Solution: Offers a cost-efficient means of filtering signals in high-volume applications.
  • Increased Reliability: Provides robust performance in demanding environments.

Additional Details

The SAFEA1G84FM0F00R1S SAW filter utilizes a piezoelectric substrate material to generate acoustic waves. These waves are then manipulated to achieve the desired filtering characteristics. The specific characteristics of this filter, such as center frequency, bandwidth, and insertion loss, are tailored to meet the requirements of specific wireless communication standards. The filter's SMT package is designed to withstand the harsh conditions of reflow soldering processes. This filter is typically used in the receiver section of wireless communication devices to improve sensitivity and selectivity.

You May Also Be Interested in

RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess