The TC74HC4051AF is a high-speed CMOS analog multiplexer/demultiplexer fabricated with silicon gate CMOS technology. This device features eight channels with a single control input that selects one of eight channels. It is ideal for multiplexing analog or digital signals in various applications. The TC74HC4051AF operates over a wide voltage range and offers low power consumption.
Applications
- Analog signal multiplexing
- Digital signal multiplexing
- Audio and video switching
- Data acquisition systems
- Instrumentation and control systems
Features
- High-speed operation
- Low power consumption
- Wide operating voltage range (2V to 6V)
- Eight channels with single control input
- Low on-resistance
- High off-resistance
- TTL compatible inputs
Benefits
- Facilitates high-performance data transfer due to high-speed operation.
- Minimizes power requirements, suitable for battery-powered devices.
- Versatile application across different voltage levels.
- Simplified control with a single control input for eight channels.
- Minimal signal distortion due to low on-resistance.
- Reduced crosstalk between channels due to high off-resistance.
Additional Details
The TC74HC4051AF uses a standard CMOS logic process and provides excellent noise immunity. It is available in a 16-pin SOP package. The operating temperature range is -40°C to +85°C. Its wide operating voltage range and low power consumption make it a versatile choice for many multiplexing applications.