EN
  • EN
  • DE

SAFCH860MAL0N00R10

Part No SAFCH860MAL0N00R10
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187767-SAFCH860MAL0N00R10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFCH860MAL0N00R10 CAD Model

Description

The SAFCH860MAL0N00R10 is a Murata Electronics North America component, categorized as a SAW (Surface Acoustic Wave) filter. These filters are widely used in radio frequency (RF) applications to selectively pass or reject specific frequencies. The SAFCH860MAL0N00R10 is designed for robust performance in demanding wireless communication systems, providing excellent signal filtering and noise reduction.

Applications

  • Cellular base stations: Used for filtering signals in base station transceivers.
  • Wireless communication devices: Employed in devices like smartphones, tablets, and laptops for signal conditioning.
  • Satellite communication systems: Integrated into satellite receivers and transmitters for signal filtering.
  • RF Transceivers: Used to improve receiver sensitivity and transmitter efficiency.
  • Test and Measurement Equipment: Implemented in spectrum analyzers and signal generators for precise signal control.

Features

  • High selectivity: Provides excellent rejection of unwanted frequencies.
  • Low insertion loss: Minimizes signal attenuation within the desired frequency band.
  • Compact size: Enables integration into small electronic devices.
  • Excellent temperature stability: Maintains consistent performance over a wide temperature range.
  • High reliability: Designed for long-term performance in demanding environments.
  • Precise frequency control: Ensures accurate filtering characteristics.

Benefits

  • Improved signal quality: By filtering out unwanted noise and interference.
  • Increased system performance: Due to enhanced signal clarity and reduced errors.
  • Extended battery life: Through minimized signal loss and efficient power utilization.
  • Smaller device size: Facilitated by the filter's compact design.
  • Enhanced system reliability: Due to stable performance under varying conditions.
  • Better receiver sensitivity: Allowing for the detection of weaker signals.

Additional Details

Specific technical specifications such as center frequency, bandwidth, insertion loss, and impedance are design-specific and crucial for appropriate implementation. The filter's construction employs advanced materials to ensure stable and reliable operation. Precise S-parameter data is available for simulation and design integration, enabling accurate prediction of system performance. Proper impedance matching is essential for optimal performance of the SAW filter within the RF circuit. Consult the manufacturer's datasheet for detailed electrical and mechanical specifications.

You May Also Be Interested in

Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess