The SAFC1960MM1C1T-TC05 is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. This filter is designed to operate at a specific center frequency and bandwidth, providing excellent signal selectivity and rejection of unwanted signals. SAW filters are widely used in various communication and electronic systems due to their compact size, low insertion loss, and high performance.
Applications
- Wireless communication systems
- Cellular base stations
- Mobile phones
- GPS receivers
- Remote control systems
- Automotive keyless entry systems
Features
- Compact surface mount package
- Low insertion loss
- High attenuation
- Excellent temperature stability
- Precise center frequency
- Optimized for specific frequency bands
Benefits
- Improved signal quality in wireless communication systems
- Reduced interference from unwanted signals
- Enhanced receiver sensitivity
- Increased range of wireless devices
- Reliable performance in harsh environments
- Smaller and lighter electronic devices
Additional Details
The SAFC1960MM1C1T-TC05 SAW filter is characterized by its ability to precisely filter signals within a narrow frequency band. It's typically manufactured using advanced piezoelectric materials, allowing for efficient conversion of electrical signals into mechanical waves and back. This allows for sharp filter characteristics and excellent signal isolation. The surface mount package simplifies the assembly process in high-volume manufacturing. Specifications include center frequency around 1960 MHz, low insertion loss (typically less than 3 dB), and high attenuation in stopbands (often greater than 40 dB). The device is designed to withstand a wide range of operating temperatures and humidity levels, ensuring reliable performance in various applications.