The SACEN826MAA0F0AR15 is an aluminum electrolytic capacitor produced by Murata Electronics North America. These capacitors are widely used for their relatively high capacitance values for their size and cost. They are generally employed in applications where a high capacitance is needed but space and budget are constraints. Aluminum electrolytic capacitors are polarized, meaning they must be connected with the correct polarity in a circuit to avoid damage and ensure proper operation.
Applications:
- Power supply smoothing and filtering
- Audio circuit coupling and decoupling
- Energy storage in low-power electronic circuits
- Filtering in a wide range of electronic devices
- General-purpose coupling and decoupling tasks within electronic systems
Features:
- Aluminum Electrolytic Construction: This technology provides a balance of capacitance, cost, and size efficiency.
- Polarized Design: Requires correct polarity connection within a circuit to function correctly.
- Compact Size: Offers relatively high capacitance in a space-saving form factor.
- Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards (PCBs).
- Specific Voltage Rating: Engineered to withstand a specific DC voltage level without failure (refer to the component datasheet for the exact rating).
- Specific Capacitance Value: Provides a specified amount of electrical charge storage (refer to the datasheet for the exact capacitance value).
Benefits:
- Cost-Effective Solution: Offers high capacitance at a relatively low cost, making it suitable for budget-sensitive applications.
- Versatile Component: Can be used in a wide variety of general-purpose applications in different electronic systems.
- Effective Smoothing: Reduces voltage ripple in power supply circuits, ensuring a stable DC output for connected devices.
- Space-Saving Design: Minimizes space requirements on printed circuit boards, allowing for more compact designs.
- Reliable Performance: Delivers reliable performance under standard operating conditions within specified parameters.
Additional Details:
Aluminum electrolytic capacitors like the SACEN826MAA0F0AR15 are frequently used in power supplies to smooth the rectified AC voltage, reducing voltage ripple and providing a consistent DC output. They are also common in audio circuits for coupling and decoupling signals, blocking DC voltage while allowing AC signals to pass through. When selecting an aluminum electrolytic capacitor for a specific application, it is essential to consider key parameters such as capacitance, voltage rating, temperature range, and tolerance. Always consult the official datasheet for precise technical specifications and application guidelines.
Other important considerations include the ripple current rating, which indicates the maximum AC current the capacitor can handle without overheating, and the equivalent series resistance (ESR), which affects the capacitor's ability to filter high-frequency noise. Proper handling and storage are essential to maintain the capacitor's performance and longevity. Exceeding the voltage or temperature ratings can lead to premature failure of the capacitor.