EN
  • EN
  • DE

RVG4J03-204VM-TC

Part No RVG4J03-204VM-TC
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 303315-RVG4J03-204VM-TC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RVG4J03-204VM-TC CAD Model

Description

The RVG4J03-204VM-TC is a varistor manufactured by Murata Electronics North America, designed for transient voltage suppression. As part of the RVG series, it's known for its small size and ability to handle high surge currents, making it suitable for protecting sensitive electronic components from voltage spikes and electrostatic discharge (ESD).

Applications

  • Smartphones: Protecting sensitive ICs from ESD damage.
  • Tablets: Surge protection for power input and data lines.
  • Laptops: Safeguarding internal circuits from voltage transients.
  • Digital Cameras: ESD protection for image sensors and processors.
  • Audio Players: Transient voltage protection for audio amplifiers and DACs.

Features

  • High Surge Current Capability: Designed to withstand large surge currents without failure.
  • Small Footprint: Ideal for use in compact electronic devices.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Low Clamping Voltage: Limits the maximum voltage seen by protected components.
  • Surface Mount Technology (SMT): Facilitates easy integration into automated assembly lines.

Benefits

  • Enhanced Reliability: Protects electronic circuits from damage caused by voltage transients.
  • Extended Product Lifespan: Reduces the risk of component failure due to ESD and surge events.
  • Minimized Downtime: Prevents equipment failures and downtime caused by voltage spikes.
  • Improved Safety: Protects users from potential hazards associated with voltage surges.
  • Cost-Effective Solution: Provides reliable protection at a reasonable cost.

Technical Specifications

Detailed specifications can be found in the product datasheet. However, typical characteristics include:

  • Varistor Voltage: Approximately 200V. (Indicated by the '204' in the part number)
  • Operating Temperature Range: -40°C to +85°C (typical)
  • Maximum Surge Current: Varies depending on the waveform and duration of the surge.
  • Capacitance: A typical value, dependent on the specific part and voltage.
  • Termination Style: Surface Mount (TC indicates tape and reel packaging)

This varistor is designed for surface mount assembly, making it suitable for automated manufacturing processes. The RVG4J03-204VM-TC offers effective transient voltage suppression in a small package, making it a good choice for protecting sensitive electronic components in various applications.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Sierra Wireless
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess