EN
  • EN
  • DE

RPF89153BTB

Part No RPF89153BTB
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 298541-RPF89153BTB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPF89153BTB CAD Model

Description

The RPF89153BTB is a surface mount band pass filter manufactured by Murata Electronics North America. This filter is engineered for high performance in wireless communication systems, specifically targeting applications where precise frequency selectivity and minimal signal loss are critical.

Applications:

  • Wireless communication devices
  • Mobile phones
  • Satellite communication systems
  • GPS devices
  • Radar systems

Features:

  • Surface mount design for easy integration into PCBs
  • Compact size for space-constrained applications
  • High selectivity to reject unwanted signals
  • Low insertion loss to minimize signal attenuation
  • Excellent temperature stability for reliable performance in varying environmental conditions
  • RoHS compliant, ensuring environmental responsibility

Benefits:

  • Improved signal quality in wireless communication systems
  • Reduced interference from adjacent frequency bands
  • Enhanced receiver sensitivity
  • Optimized transmitter performance
  • Increased system reliability due to stable filter characteristics
  • Simplified manufacturing process with surface mount technology

Additional Details:

The RPF89153BTB is designed to operate within a specific frequency band, providing sharp attenuation outside of this band. Its construction utilizes advanced ceramic materials and precision manufacturing techniques to achieve its high performance characteristics. The filter's small form factor and surface mount design make it ideal for use in miniaturized electronic devices. The part is usually delivered on tape and reel.

The filter's specifications include parameters such as center frequency, bandwidth, insertion loss, return loss, and attenuation at specific frequencies. These parameters are carefully controlled during manufacturing to ensure consistent performance. It is crucial to refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper implementation in a specific circuit design.

You May Also Be Interested in

Zilog
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess