EN
  • EN
  • DE

RPE110C0G151J100V

Part No RPE110C0G151J100V
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1451+
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 756153-RPE110C0G151J100V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPE110C0G151J100V CAD Model

Description

The RPE110C0G151J100V is a multilayer ceramic capacitor (MLCC) from Murata Electronics North America. It is designed for general-purpose applications requiring stable capacitance and reliable performance. This capacitor offers a small size, high capacitance value, and excellent temperature characteristics, making it suitable for use in various electronic circuits.

Applications:

  • Bypass Capacitors: Used as bypass capacitors to filter noise from power supplies.
  • Decoupling Capacitors: Provides decoupling for integrated circuits to reduce noise and improve performance.
  • Filtering Circuits: Employed in filtering circuits to remove unwanted frequencies.
  • Timing Circuits: Used in timing circuits for oscillators and timers.
  • General Purpose Circuits: Suitable for general-purpose applications in various electronic devices.

Features:

  • High Capacitance: Offers a capacitance value of 150pF.
  • Voltage Rating: Rated for 100V DC.
  • Small Size: Available in a small case size (e.g., 0603) for space-constrained applications.
  • COG/NP0 Dielectric: Features a COG/NP0 dielectric material for excellent temperature stability.
  • Low ESR: Exhibits low equivalent series resistance (ESR) for reduced power losses.
  • Surface Mount Technology (SMT): Designed for surface mount assembly.

Benefits:

  • Stable Capacitance: COG/NP0 dielectric provides stable capacitance over a wide temperature range.
  • Improved Circuit Performance: Low ESR reduces power losses and improves circuit performance.
  • Reduced Board Space: Small size minimizes the required board space.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Reliable Operation: Provides reliable performance in various electronic circuits.

Additional Details:

The RPE110C0G151J100V is constructed using high-quality ceramic materials to ensure long-term stability and reliability. The capacitor is designed to withstand reflow soldering processes. Detailed specifications, including capacitance tolerance, temperature coefficient, and insulation resistance, are available in the product datasheet.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess