EN
  • EN
  • DE

RO3030A-1

Part No RO3030A-1
Manufacturer Murata Electronics North America
Catalog Resonators
Description SAW RES 314.2000MHZ SMD  /  314.2 MHz SAW Resonator 0.032ppm 1 MOhms -40°C ~ 85°C Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Resonators
Mfr Murata Electronics
Package Tape & Reel (TR)
Product Status Obsolete
Type SAW
Frequency 314.2 MHz
Frequency Stability 0.032ppm
Frequency Tolerance ±100kHz
Impedance 1 MOhms
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.138" W (5.00mm x 3.50mm)
Height 0.063" (1.60mm)
Base Product Number RO30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Standard Package 500
Win Source Part Number 973576-RO3030A-1
Ultra Librarian 3D Model Ultra Librarian RO3030A-1 CAD Model

Description

The Murata Electronics SAW resonator with the Win Source Part Number 973576-RO3030A-1 is a high-quality electronic component that is ideal for use in various electronic devices.

  • Category: Crystals, Oscillators, Resonators
  • Frequency: 314.2 MHz
  • Frequency Tolerance: ±100kHz
  • Frequency Stability: 0.032ppm
  • Operating Temperature: -40°C to 85°C
  • Impedance: 1 MOhms
  • Package: 4-SMD, No Lead
  • Packaging: Tape & Reel (TR)
  • Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)
  • Height: 0.063" (1.60mm)
  • Status: Obsolete

You May Also Be Interested in

ECS Inc.
CERAMIC RES 3.5800MHZ SMD
Need more? Email Us
Abracon LLC
CERAMIC RES 16.0000MHZ SMD
Need more? Email Us
Abracon LLC
SAW RES 433.4200MHZ SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.420 MHZ
Lowest to $1.1459
Murata Electronics North America
SAW RES 824.2500MHZ T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 3.6800MHZ 47PF T/H
Need more? Email Us
Murata Electronics North America
CER RESONATOR T/H
Need more? Email Us
Abracon LLC
CERAMIC RES 24.0000MHZ 10PF SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 4.9100MHZ 15PF T/H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess