EN
  • EN
  • DE

PVS3A202A01R00

Part No PVS3A202A01R00
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 284528-PVS3A202A01R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVS3A202A01R00 CAD Model

Description

The PVS3A202A01R00 is a Murata Electronics North America product, specifically a precision variable resistor, also known as a trimmer potentiometer. These devices allow for fine-tuning and adjustment of circuits, making them essential in various electronic applications. They are designed for surface mount technology (SMT) assembly.

Applications

  • Calibration of electronic circuits: Used in equipment requiring precise adjustments, such as test and measurement instruments.
  • Audio equipment: For volume control, tone adjustment, and balance settings in amplifiers and mixers.
  • Power supplies: For voltage and current regulation in power supply units.
  • Sensor adjustments: Used in systems that rely on sensors to provide accurate readings that require fine adjustments.
  • Robotics and automation: For precision control and feedback systems in automated machinery.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing time and costs.
  • Compact size: Allows for high-density circuit board designs.
  • High precision: Offers accurate and repeatable adjustments.
  • Stable performance: Provides reliable operation over a range of environmental conditions.
  • RoHS compliant: Manufactured according to environmental standards, reducing hazardous substances.

Benefits

  • Improved circuit performance: Enables precise tuning to optimize circuit performance.
  • Reduced manufacturing costs: SMT design allows for automated assembly.
  • Increased reliability: Stable performance ensures consistent operation.
  • Environmental compliance: Meets RoHS standards.
  • Miniaturization: Compact size fits within space-constrained applications.

Additional Details

The PVS3A202A01R00 typically features a resistance value of 2k Ohms. The 'PVS3' designates the specific series, while the 'A' often indicates the terminal configuration. It is designed to withstand reflow soldering processes common in SMT assembly. Proper handling and storage according to the manufacturer's guidelines are essential to maintain its performance and reliability. The device is usually constructed from a resistive element, such as cermet or conductive plastic, and a wiper mechanism that allows adjustment of the resistance. Datasheets typically specify the power rating, temperature coefficient, and other key electrical characteristics.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess