EN
  • EN
  • DE

INTEL SR20A - Intel E5-2603v3 1.6GHz 6C 15M 85W

Part No INTEL SR20A - Intel E5-2603v3 1.6GHz 6C 15M 85W
Manufacturer Intel
Catalog CPU
Description Intel E5-2603v3 1.6GHz 6C 15M 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423222-INTEL SR20A - Intel E5-2603v3 1.6GHz 6C 15M 85W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR20A - Intel E5-2603v3 1.6GHz 6C 15M 85W CAD Model

Description

The Intel SR20A, featuring the Intel E5-2603v3 processor, is a component of the Xeon E5-2600 v3 family, tailored for efficient performance in server and workstation environments. This processor operates at a base frequency of 1.6GHz, offering a balanced mix of processing power and energy efficiency with its 6 cores and 6 threads configuration, without Hyper-Threading Technology. It includes 15MB of Intel Smart Cache, optimizing data retrieval times and processor efficiency for routine and computational tasks. With a modest thermal design power (TDP) of 85W, it embodies energy-efficient computing, reducing operational costs and enabling servers to maintain lower temperatures. The processor supports DDR4 memory, which offers higher bandwidth and speed compared to its predecessors, enhancing overall system responsiveness and performance. Manufactured using Intel's 22nm process technology, it delivers improved performance per watt, benefiting environments where power consumption is a concern. The E5-2603v3 supports essential Intel technologies such as Intel Virtualization Technology (VT-x), enhancing virtual machine performance—a crucial feature for modern data centers focusing on virtualization and cloud services. This processor fits into the FCLGA2011-3 socket, providing compatibility with a wide range of motherboards designed for the Intel Xeon E5-2600 v3 family. Ideal for entry-level servers and workstations, the Intel SR20A - Intel E5-2603v3 is engineered to deliver reliable performance for everyday computing tasks, offering businesses a cost-effective solution for their computational needs.

You May Also Be Interested in

Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess