The PVS3A104A01R00 is a trimming potentiometer manufactured by Murata Electronics North America. This component provides a means for precise, adjustable resistance within electronic circuits. Trimming potentiometers, commonly known as trimmers, are used for fine-tuning and calibration, allowing for accurate control over voltage and current. The Murata PVS3A series is known for its small size and reliable performance.
Applications:
- Calibration of test and measurement equipment
- Adjustment of audio gain in amplifiers and audio mixers
- Fine-tuning power supply voltages
- Control of motor speeds in small appliances
- Setting reference voltages in control systems
Features:
- Surface mount design for automated assembly
- High precision adjustment capabilities
- Excellent stability and reliability
- Compact size for space-constrained applications
- Wide operating temperature range
Benefits:
- Allows for precise calibration of electronic circuits and systems
- Ensures consistent performance over a range of environmental conditions
- Provides a cost-effective solution for fine-tuning electronic parameters
- Simplifies circuit design and reduces component count
- Enhances the overall performance and reliability of electronic devices
Additional Details:
The PVS3A104A01R00 typically utilizes a carbon composition resistive element, providing a good balance between cost and performance. The resistance value for this model is 100 kOhms. The 'PVS3A' series designation indicates its specific mechanical dimensions and mounting style. It's essential to consult the Murata datasheet for detailed specifications, including resistance tolerance, power rating, and temperature coefficient. Proper reflow soldering techniques are critical for reliable surface mount assembly.