The POZ3AN-1-301N is a multilayer ceramic chip impedance component manufactured by Murata Electronics North America. These components are designed for impedance matching and noise suppression in electronic circuits.
Applications
- Impedance matching in RF circuits
- Noise suppression in power lines
- EMI filtering in various electronic devices
- Signal termination to prevent reflections
- High-frequency circuit design
Features
- Multilayer ceramic construction
- Compact size for space-saving designs
- Excellent impedance characteristics
- High self-resonant frequency
- RoHS compliant
Benefits
- Improved signal integrity
- Reduced electromagnetic interference
- Optimized power transfer
- Enhanced circuit performance
- Easy integration into various electronic devices
Additional Details
These impedance components are commonly used in mobile phones, wireless communication devices, and other electronic equipment where impedance matching and noise suppression are critical. The POZ series offers a wide range of impedance values and sizes to meet diverse application requirements. The ceramic material ensures stable performance over a wide temperature range and provides excellent reliability. The small footprint allows for high-density mounting on PCBs, making them ideal for compact electronic devices.
Specific technical specifications, such as impedance value, tolerance, and operating frequency range, can be found in the manufacturer's datasheet. Proper selection of the impedance component is crucial for achieving optimal circuit performance. Consult the datasheet for detailed information and application guidelines.