The POZ3AN-1-202N-T00 is a chip varistor produced by Murata Electronics North America, designed for transient voltage suppression (TVS) and electrostatic discharge (ESD) protection in electronic circuits. As part of the POZ series, it provides effective safeguarding of sensitive components from voltage spikes and surges.
Applications
- Protection of sensitive circuits in mobile phones and tablets.
- Transient voltage suppression in automotive electronic control units (ECUs).
- ESD protection for data lines in computer peripherals.
- Protection of sensor inputs in industrial automation equipment.
- Overvoltage protection in power supplies.
Features
- Compact surface mount package.
- High ESD immunity.
- Excellent surge current withstanding capability.
- Fast response to transient overvoltage events.
- Low clamping voltage characteristics.
- RoHS compliant.
Benefits
- Protects electronic components from damage caused by ESD and voltage surges.
- Increases the reliability and lifespan of electronic products.
- Reduces the risk of system failures due to transient events.
- Minimizes downtime and repair costs.
- Simplifies circuit protection design.
- Suitable for high-density electronic assemblies.
Additional Details
The POZ3AN-1-202N-T00 is constructed from a zinc oxide (ZnO) based ceramic material with a non-linear voltage-current characteristic. When the voltage across the varistor exceeds a predetermined threshold, its resistance rapidly decreases, diverting the surge current away from protected components. The '202N' portion of the part number indicates the specific voltage rating and capacitance value. The 'T00' suffix typically refers to a specific packaging or termination style suitable for automated assembly. Critical specifications to consider when selecting this varistor are its clamping voltage, surge current capability, capacitance, and leakage current. Consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance.