EN
  • EN
  • DE

PLP3216S551SL2T1

Part No PLP3216S551SL2T1
Manufacturer Murata Electronics North America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085484-PLP3216S551SL2T1
Categories OEM Parts(O-R)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLP3216S551SL2T1 CAD Model

Description

The PLP3216S551SL2T1 is a common mode choke coil manufactured by Murata Electronics North America. It's designed to suppress common mode noise in differential signal lines, commonly used in various electronic devices to improve signal integrity and reduce electromagnetic interference (EMI).

Applications:

  • USB Lines: Suppression of common mode noise on USB data lines for improved data transmission.
  • HDMI Lines: Filtering common mode noise in HDMI signals to maintain video quality.
  • LVDS Interfaces: Common mode noise reduction on LVDS (Low Voltage Differential Signaling) lines.
  • CAN Bus: Common mode noise filtering in CAN (Controller Area Network) bus systems.
  • Ethernet: Used to reduce common mode noise on Ethernet cabling.
  • Audio Lines: Common mode noise rejection for balanced audio signals.

Features:

  • Common Mode Choke: Designed to attenuate common mode noise while allowing differential signals to pass through with minimal attenuation.
  • Small Size: Compact size for space-constrained applications.
  • High Impedance: Offers high common mode impedance for effective noise suppression.
  • Low Differential Mode Impedance: Low differential mode impedance to minimize signal distortion.
  • Surface Mount Device (SMD): Designed for surface mount assembly.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives.

Benefits:

  • Improved Signal Integrity: Reduces common mode noise, leading to improved signal integrity.
  • Reduced EMI: Attenuates EMI emissions, helping to meet regulatory compliance requirements.
  • Enhanced System Reliability: Improved signal quality contributes to increased system reliability.
  • Space Saving: Compact size allows for use in tight spaces.

Additional Details:

The PLP3216S551SL2T1 has an impedance of 550 Ohms at 100 MHz. The DC resistance is very low to prevent signal attenuation. It is available in a 1206 (3216 metric) package. It's used for noise suppression in high speed differential signal lines where space is a constraint.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Panjit
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,040 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess