EN
  • EN
  • DE

PLM250S40T1M00

Part No PLM250S40T1M00
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277517-PLM250S40T1M00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLM250S40T1M00 CAD Model

Description

The PLM250S40T1M00 is a common mode choke manufactured by Murata Electronics North America. It is designed to suppress common mode noise, which is a type of electromagnetic interference (EMI), in electronic circuits. This component is particularly useful in applications where electromagnetic compatibility (EMC) is a critical requirement.

Applications

  • Power Line Filtering: Used in power supplies to filter common mode noise from the AC input.
  • Signal Line Noise Reduction: Implemented in data and signal lines such as USB, Ethernet, and HDMI to minimize interference.
  • Consumer Electronics: Employed in TVs, audio equipment, and other consumer devices to improve signal quality.
  • Industrial Control Systems: Ensures stable and reliable operation of industrial automation equipment by reducing noise.
  • Medical Devices: Meets stringent EMI requirements in medical equipment to ensure patient safety and data accuracy.

Features

  • Effective Common Mode Noise Suppression: Provides substantial attenuation of common mode noise across a broad frequency range.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • High Common Mode Impedance: Presents a high impedance to common mode currents, effectively blocking noise.
  • Low Differential Mode Insertion Loss: Minimizes signal attenuation in the desired signal path.
  • Surface Mount Technology (SMT): Suitable for automated assembly, reducing manufacturing costs.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Improved Electromagnetic Compatibility (EMC): Enhances the system's ability to meet EMC standards.
  • Reduced Noise Interference: Minimizes the effects of noise on sensitive electronic components.
  • Increased System Reliability: Protects components from potential damage caused by noise.
  • Enhanced Signal Integrity: Ensures cleaner and more accurate signal transmission.
  • Simplified System Design: Simplifies the design process by providing effective noise suppression.

Additional Details

Detailed electrical specifications, such as impedance, rated current, and voltage, are available in the product datasheet from Murata. The operating temperature range is crucial for ensuring proper functionality and reliability under various environmental conditions. The physical dimensions, including footprint and height, are essential for PCB layout design. Proper soldering techniques and reflow profiles are recommended to ensure reliable mounting and performance. Consult the official Murata Electronics North America datasheet for comprehensive information on electrical characteristics, mechanical dimensions, and soldering recommendations. Inductance values and associated tolerances are also specified in the datasheet.

You May Also Be Interested in

Amd
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Lowest to $3.2617
NIKO-SEM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
ON Semiconductor
Need more? Email Us
Broadcom Limited
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2272 $55.2240
100+ $1.0070 $100.7000
155+ $0.9755 $151.2025
215+ $0.9440 $202.9600
275+ $0.9126 $250.9650
370+ $0.8182 $302.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess