EN
  • EN
  • DE

PLM150R01T1M00

Part No PLM150R01T1M00
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277512-PLM150R01T1M00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLM150R01T1M00 CAD Model

Description

The PLM150R01T1M00 is a common mode choke coil manufactured by Murata Electronics North America. These chokes are designed to suppress common mode noise in electronic circuits, preventing interference and ensuring signal integrity. They are often used in power lines and signal lines to filter out unwanted noise. Common mode chokes such as the PLM150R01T1M00 are crucial components in electromagnetic compatibility (EMC) compliance.

Applications

  • Power Lines: Filtering noise from AC power lines to protect sensitive equipment.
  • Signal Lines: Suppressing common mode noise in data and communication lines, such as USB, Ethernet, and HDMI.
  • Consumer Electronics: Used in TVs, audio equipment, and other consumer devices to reduce interference.
  • Industrial Equipment: Filtering noise in industrial control systems and automation equipment.
  • Medical Devices: Ensuring signal integrity and reducing interference in medical electronic devices.

Features

  • Common Mode Noise Suppression: Effectively attenuates common mode noise across a wide frequency range.
  • Compact Size: Designed for space-constrained applications.
  • High Impedance: Provides high impedance to common mode currents, effectively blocking noise.
  • Low Insertion Loss: Minimizes signal attenuation in the desired frequency range.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, ensuring accurate data transmission.
  • Enhanced EMC Performance: Helps systems meet electromagnetic compatibility standards.
  • Reduced Radiated Emissions: Minimizes the amount of noise radiated from the system.
  • Increased System Reliability: Protects sensitive components from noise-related damage.
  • Space Saving: Compact design allows for use in small devices.

Additional Details

The PLM150R01T1M00 has a specific impedance value at a certain frequency, which should be verified in the datasheet. The rated current and voltage are also specified in the datasheet and should be respected for proper operation. The operating temperature range is crucial for ensuring the choke's reliability in different environments. The physical dimensions, including length, width, and height, are provided in the datasheet for PCB layout purposes. The product’s construction materials and compliance with industry standards are also detailed in the product documentation. Refer to the Murata Electronics North America datasheet for detailed electrical characteristics, mechanical dimensions, and recommended soldering profiles.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess