EN
  • EN
  • DE

PKMCS1818E20A2R1

Part No PKMCS1818E20A2R1
Manufacturer Murata Electronics North America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085402-PKMCS1818E20A2R1
Categories OEM Parts(O-R)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PKMCS1818E20A2R1 CAD Model

Description

The PKMCS1818E20A2R1 is a surface mount common mode choke from Murata Electronics North America. Common mode chokes are designed to suppress common mode noise in various electronic circuits. This particular model is designed for high-speed differential signal lines, such as those found in USB, HDMI, and Ethernet applications.

Applications

  • USB Lines: Specifically designed for USB 2.0 and USB 3.0 data lines, reducing common mode noise.
  • HDMI Lines: Can be used to filter common mode noise in HDMI connections.
  • Ethernet: Employed in Ethernet interfaces to enhance signal integrity by suppressing common mode interference.
  • LVDS (Low-Voltage Differential Signaling): Suitable for noise suppression in LVDS interfaces used in display panels and other high-speed data transmission systems.
  • General Signal Lines: Can be used in any application where common mode noise needs to be reduced on differential signal lines.

Features

  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Compact Size: Small footprint allows for use in densely populated circuit boards.
  • High Common Mode Impedance: Offers significant impedance to common mode noise, effectively suppressing it.
  • Low Differential Mode Impedance: Minimizes impact on the desired differential signal, ensuring signal integrity.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Improved Signal Integrity: Reduces common mode noise, leading to cleaner and more reliable signal transmission.
  • Reduced EMI (Electromagnetic Interference): Minimizes radiation of noise from the circuit, helping to meet EMC standards.
  • Enhanced System Performance: By suppressing noise, the choke contributes to improved overall system performance and reliability.
  • Simplified Design: Allows for easier implementation of noise filtering in high-speed data lines.
  • Cost-Effective Solution: Provides an efficient and cost-effective way to address common mode noise issues.

Additional Details

The PKMCS1818E20A2R1 has a specific impedance characteristic optimized for the frequency ranges typically used in USB and HDMI applications. It's crucial to refer to the Murata datasheet for detailed specifications, including impedance vs. frequency curves, DC resistance, rated current, and operating temperature range. The device is typically mounted using standard reflow soldering techniques. Careful attention to the layout is important for optimal performance, minimizing parasitic capacitance and inductance. It is designed to handle specific voltage and current levels; exceeding these may damage the component.

You May Also Be Interested in

Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Microchip Technology
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Thomas & Betts
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Panjit
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,743 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess