EN
  • EN
  • DE

PKGS-25ND-R

Part No PKGS-25ND-R
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 276995-PKGS-25ND-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PKGS-25ND-R CAD Model

Description

The PKGS-25ND-R is a product from Murata Electronics North America, belonging to the PKGS series of multilayer ceramic capacitors. These capacitors are engineered for high-frequency applications where stable performance and a small form factor are critical.

Applications:

  • RF Filters: Used in RF filters for impedance matching and signal conditioning to improve signal quality.
  • Oscillators: Implemented in oscillators to provide stable frequency control and minimize phase noise.
  • Tuners: Utilized in tuners for impedance matching and signal filtering, ensuring optimal signal reception.
  • RF Modules: Employed in RF modules for coupling, bypass, and DC blocking in high-frequency signal paths.
  • Wireless Communication Systems: Used in base stations and repeaters for decoupling and filtering in high-frequency circuits.

Features:

  • High Self-Resonant Frequency: Enables operation at higher frequencies without significant performance degradation.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission in RF circuits.
  • Stable Temperature Characteristics: Maintains consistent performance over a wide temperature range, ensuring reliable operation in varying environments.
  • Small Footprint: Allows for high-density mounting on circuit boards, conserving valuable PCB space.
  • Excellent Aging Characteristics: Provides long-term stability and reliability, ensuring consistent performance over the lifespan of the product.

Benefits:

  • Improved RF Performance: High self-resonant frequency and low insertion loss contribute to enhanced signal quality and reduced signal distortion.
  • Reliable Operation: Stable temperature characteristics ensure consistent performance in a wide range of operating conditions.
  • Space Savings: The small footprint allows for increased component density on circuit boards, enabling the development of smaller and more compact electronic devices.
  • Long-Term Stability: Excellent aging characteristics ensure consistent performance over the lifespan of the product, reducing the need for frequent maintenance or replacement.
  • Enhanced System Performance: By providing stable and reliable capacitance, the PKGS-25ND-R contributes to the overall performance and reliability of the electronic system.

Technical Specifications (General - may vary based on specific datasheet):

  • Capacitance Value: Varies depending on specific part number within series
  • Voltage Rating: Varies depending on specific part number within series
  • Temperature Coefficient: Varies depending on specific part number within series
  • Operating Temperature Range: Typically -55°C to +125°C
  • Termination Material: Typically Nickel Barrier with Tin Plating

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess