EN
  • EN
  • DE

PCME041E1R0MS

Part No PCME041E1R0MS
Manufacturer Murata Electronics North America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964930-PCME041E1R0MS
Categories OEM Parts(O-R)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCME041E1R0MS CAD Model

Description

The PCME041E1R0MS is a power choke coil manufactured by Murata Electronics North America. It's designed for use in power supply circuits and DC-DC converters to filter noise and store energy.

Applications

  • DC-DC converters
  • Power supply circuits
  • Noise filtering
  • Voltage regulators
  • Point-of-Load (POL) converters

Features

  • Low DC resistance
  • High current capacity
  • Small size
  • Surface mount design
  • Magnetically shielded
  • Excellent temperature stability

Benefits

  • Improved efficiency: Low DC resistance minimizes power losses and improves overall circuit efficiency.
  • High power handling: High current capacity allows for use in high-power applications.
  • Space saving: Small size enables compact circuit designs.
  • Easy assembly: Surface mount design simplifies PCB assembly.
  • Reduced EMI: Magnetically shielded construction reduces electromagnetic interference.
  • Reliable operation: Excellent temperature stability ensures consistent performance over a wide temperature range.

Additional Details

The PCME041E1R0MS is constructed using a ferrite core and a copper winding. The ferrite core provides high inductance, while the copper winding provides low DC resistance. The choke is magnetically shielded to minimize electromagnetic interference. The surface mount design allows for easy assembly using automated equipment. The choke is also RoHS compliant, meaning that it does not contain any hazardous substances.

Murata Electronics North America is a reputable manufacturer of electronic components, and the PCME041E1R0MS is a high-quality choke coil that is designed for reliable performance. This choke coil is a good choice for power supply circuits and DC-DC converters requiring noise filtering and energy storage. Its low DC resistance, high current capacity, and small size make it an ideal component for modern electronic devices.

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TURCK
Need more? Email Us
Microchip Technology
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Essentra Components
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess