EN
  • EN
  • DE

P0Z3AN-1-502N-T00

Part No P0Z3AN-1-502N-T00
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 265358-P0Z3AN-1-502N-T00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0Z3AN-1-502N-T00 CAD Model

Description

The P0Z3AN-1-502N-T00 is a chip NTC thermistor manufactured by Murata Electronics North America. This thermistor is designed for precise temperature sensing and compensation in a variety of electronic applications. The “502N” designation indicates a resistance of 5 kΩ at a specified reference temperature, typically 25°C.

Applications:

  • Temperature Sensing: Used in thermometers and temperature monitoring devices.
  • Temperature Compensation: Compensates for temperature-induced variations in electronic circuits, improving overall stability.
  • Overheat Protection: Provides thermal protection for sensitive electronic components.
  • Battery Management Systems (BMS): Monitors battery temperature for optimal charging and discharging.

Features:

  • Negative Temperature Coefficient (NTC): Resistance decreases with increasing temperature.
  • 5 kΩ Resistance: Offers a specific resistance value suitable for various applications.
  • Compact Size: Enables use in small electronic devices.
  • High Accuracy: Provides reliable and precise temperature readings.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Precise Temperature Measurement: Allows for accurate temperature monitoring and control.
  • Stable Circuit Performance: Compensates for temperature-related fluctuations in electronic circuits.
  • Space-Saving Design: Enables integration into densely packed electronic devices.
  • Reliable Operation: Ensures consistent performance across a wide range of operating conditions.
  • Environmentally Friendly: Compliant with environmental regulations.

Additional Details:

Key specifications for the P0Z3AN-1-502N-T00 include the B-constant (β), which describes the relationship between resistance and temperature, the resistance tolerance, and the operating temperature range. The datasheet provides detailed information on resistance vs. temperature characteristics and other electrical parameters for circuit design and integration. Common applications include consumer electronics, automotive electronics, and industrial control systems.

You May Also Be Interested in

Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess