EN
  • EN
  • DE

MXGS83RK1000

Part No MXGS83RK1000
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832287-MXGS83RK1000
Ultra Librarian 3D Model Ultra Librarian MXGS83RK1000 CAD Model

Description

The MXGS83RK1000 is a high-performance common mode choke manufactured by Murata Electronics North America. This choke is designed to suppress common mode noise in high-speed differential transmission lines, ensuring signal integrity and compliance with electromagnetic compatibility (EMC) standards.

Applications:

  • USB Interfaces: Used in USB 2.0 and USB 3.0 interfaces to suppress common mode noise and improve signal quality.
  • HDMI Interfaces: Employed in HDMI connections to reduce noise and ensure reliable audio and video transmission.
  • Ethernet Interfaces: Utilized in Ethernet ports (10/100/1000 Base-T) to minimize common mode noise and maintain network performance.
  • DisplayPort Interfaces: Integrated into DisplayPort connections to suppress noise and enhance video signal integrity.
  • Automotive Communication Systems: Used in automotive networks such as CAN and Ethernet to reduce noise and ensure reliable data communication.

Features:

  • High Common Mode Impedance: Provides significant common mode noise attenuation across a wide frequency range.
  • Low Differential Mode Impedance: Minimally affects the desired differential signal, ensuring signal integrity.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.
  • High Current Capacity: Can handle significant current levels without saturation or performance degradation.
  • RoHS Compliant: Meets environmental standards for hazardous substance compliance.

Benefits:

  • Improved Signal Integrity: Reduces common mode noise, resulting in clearer and more reliable signals.
  • Enhanced EMC Performance: Helps meet electromagnetic compatibility requirements, reducing interference with other electronic devices.
  • Reduced EMI Emissions: Minimizes electromagnetic interference emissions, ensuring compliance with regulatory standards.
  • Increased System Reliability: Protects sensitive electronic components from noise-induced damage.
  • Simplified Design: Easy to integrate into existing designs without requiring significant modifications.

Additional Details:

The MXGS83RK1000 is designed using advanced materials and manufacturing techniques to ensure high performance and reliability. It is available in a surface mount package for easy automated assembly. Consult the product datasheet for detailed specifications, including impedance characteristics, current ratings, and physical dimensions. Proper application of the choke requires careful consideration of the signal frequencies and noise characteristics in the specific application. Proper layout and grounding techniques are also critical for optimal performance.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess