EN
  • EN
  • DE

LSN-3.3/10-D5B-C

Part No LSN-3.3/10-D5B-C
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Description Module DC-DC 5VIN 1-OUT 3.3V 10A 33W 9-Pin SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIP
Current - Output 1 10 A
Depth 8.64 mm
Isolation Non-Isolated
Length 50.8 mm
Maximum Operating Temperature 71 °C
Min Operating Temperature -40 °C
Nominal Input Voltage 5 V
Number of Outputs 1
Number of Pins 9
Output Current 10 A
Output Power 33 W
Output Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Voltage - Output 1 3.3 V
Win Source Part Number 1071170-LSN-3.3/10-D5B-C
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSN-3.3/10-D5B-C CAD Model

Description

The Murata Electronics North America 1071170-LSN-3.3/10-D5B-C is a non-isolated SIP package step-down DC-DC converter.

  • Maximum Output Current: 10A
  • Nominal Input Voltage: 5V
  • Output Voltage: 3.3V
  • Output Power: 33W
  • Mounting: Surface mountable
  • Number of Pins: 9
  • RoHS Compliance: Yes
  • Maximum Operating Temperature: 71 °C
  • Suitable for: Use in OEM parts

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Leshan Radio
Lowest to $0.0382
Leshan Radio
Lowest to $0.0222
ON Semiconductor
Lowest to $0.1379
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0643
Samsung
Need more? Email Us
Lowpower
Lowest to $0.0405
Chilisin
Lowest to $0.0517

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess