The LSN-1.5/10-D5BH-C is a common mode choke coil manufactured by Murata Electronics. This component is designed to suppress common mode noise in various electronic circuits. Common mode chokes are essential for reducing electromagnetic interference (EMI) and ensuring signal integrity. This specific model is designed for applications requiring effective noise suppression in a compact size.
Applications
- USB lines
- LVDS lines
- HDMI lines
- CAN bus systems
- Power lines
Features
- High common mode impedance
- Compact size
- Low differential mode impedance
- Excellent noise suppression characteristics
- Surface mount design
Benefits
- Reduces EMI and improves signal integrity
- Saves board space due to its compact size
- Minimizes signal distortion
- Enhances the reliability of electronic devices
- Facilitates compliance with EMC regulations
Additional Details
The LSN-1.5/10-D5BH-C features a common mode inductance of 1.5 mH and a rated current of 10 mA. It has a DC resistance of typically 15 Ohms. The operating temperature range is typically -40°C to +85°C. This choke coil is designed for automated assembly and is available in tape and reel packaging. It's crucial to consider the current rating and impedance characteristics when selecting a common mode choke for a specific application.