EN
  • EN
  • DE

LQW15CN34NJ10D

Part No LQW15CN34NJ10D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND / Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Murata Electronics
Series *
Package Tape & Reel
Product Status Active
Base Product Number LQW15CN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1369856-LQW15CN34NJ10D
Ultra Librarian 3D Model Ultra Librarian LQW15CN34NJ10D CAD Model

Description

The LQW15CN34NJ10D is a high-frequency inductor manufactured by Murata Electronics North America. It is designed for impedance matching, resonance, and filtering applications in RF circuits. This inductor is characterized by its small size, high Q-factor, and excellent self-resonant frequency, making it ideal for wireless communication devices and other high-frequency applications.

Applications

  • Mobile Phones: Used in RF front-end circuits for impedance matching and filtering.
  • Wireless LAN (WLAN): Employed in WLAN modules for impedance matching and resonance.
  • Bluetooth Devices: Used in Bluetooth modules for impedance matching and filtering.
  • RF Transceivers: Integrated into RF transceiver circuits for impedance matching and filtering.
  • GPS Receivers: Utilized in GPS receiver circuits for impedance matching and filtering.

Features

  • Small Size: Allows for compact designs and easy integration into portable devices.
  • High Q-Factor: Provides excellent performance in resonant circuits and filters.
  • High Self-Resonant Frequency: Enables operation at high frequencies without significant performance degradation.
  • Tight Inductance Tolerance: Ensures consistent performance across different devices.
  • Surface Mount Package: Allows for easy assembly and automated manufacturing.

Benefits

  • Improved RF Performance: Optimizes signal transmission and reception in wireless communication devices.
  • Reduced Signal Loss: Minimizes signal attenuation in RF circuits.
  • Enhanced Filter Performance: Improves the selectivity and rejection of unwanted signals in filter circuits.
  • Stable Operation: Provides consistent performance over a wide range of operating conditions.
  • Simplified Design: Easy to integrate into existing RF circuit designs.

Additional Details

The LQW15CN34NJ10D is typically available in a 0402 or 0603 surface mount package. Its key electrical characteristics include an inductance value of 34nH, a high Q-factor, and a high self-resonant frequency. The specific inductance tolerance and operating frequency range should be confirmed by referencing the datasheet from Murata Electronics North America. Careful consideration should be given to the PCB layout to minimize parasitic inductance and capacitance, which can affect the performance of the inductor.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2,690+ $0.0186 $50.0340
6,540+ $0.0153 $100.0620
10,140+ $0.0148 $150.0720
13,990+ $0.0143 $200.0570
18,120+ $0.0138 $250.0560
24,195+ $0.0124 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,630 pieces
MOQ: 2690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess