EN
  • EN
  • DE

LQW15AN3N9D00D

Part No LQW15AN3N9D00D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 3.9NH 750MA 70 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 3.9nH
Tolerance ±0.5nH
Current Rating 750mA
DC Resistance (DCR) 70 mOhm Max
Q @ Freq 25 @ 250MHz
Frequency - Self Resonant 10GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 1057399-LQW15AN3N9D00D
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LQW15AN3N9D00D CAD Model

Description

The LQW15AN3N9D00D is a multilayer ceramic chip inductor manufactured by Murata Electronics North America. This inductor is designed for high-frequency applications, offering high Q-factor and tight inductance tolerance. It is commonly used in RF circuits, impedance matching, and filtering applications.

Applications:

      
  • RF Circuits: Used in radio frequency circuits for impedance matching, tuning, and filtering.
  •   
  • Wireless Communication: Employed in wireless devices such as smartphones, tablets, and wireless modules.
  •   
  • Bluetooth Devices: Integrated into Bluetooth modules and devices for signal conditioning.
  •   
  • Impedance Matching: Used to match impedances between different circuit stages to maximize power transfer.
  •   
  • Filtering: Utilized in filtering circuits to reduce noise and interference.

Features:

      
  • High Q-Factor: Provides low losses and high efficiency in RF circuits.
  •   
  • Tight Inductance Tolerance: Ensures accurate and consistent performance.
  •   
  • Small Size: Allows for integration into compact electronic devices.
  •   
  • Multilayer Construction: Enhances reliability and performance.
  •   
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

      
  • Improved RF Performance: High Q-factor and tight inductance tolerance enhance the performance of RF circuits.
  •   
  • Compact Design: Small size allows for use in space-constrained applications.
  •   
  • Reliable Operation: Multilayer construction ensures stable and reliable performance.
  •   
  • Environmental Compliance: RoHS compliant construction meets environmental standards.
  •   
  • Easy Integration: Suitable for surface mount assembly.

Additional Details:

The LQW15AN3N9D00D has an inductance value of 3.9 nH. It comes in a 0402 package size (0.4mm x 0.2mm). The self-resonant frequency (SRF) is typically very high, allowing for operation at high frequencies. The operating temperature range is typically from -55°C to +125°C. Its high Q-factor makes it suitable for use in resonant circuits and impedance matching networks. It is commonly used in consumer electronics, wireless communication devices, and RF modules.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0474 $50.0070
2,575+ $0.0389 $100.1675
3,980+ $0.0377 $150.0460
5,480+ $0.0365 $200.0200
7,105+ $0.0352 $250.0960
9,495+ $0.0316 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,302 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess