EN
  • EN
  • DE

LQW15AN3N9B00D0X

Part No LQW15AN3N9B00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828343-LQW15AN3N9B00D0X
Ultra Librarian 3D Model Ultra Librarian LQW15AN3N9B00D0X CAD Model

Description

The LQW15AN3N9B00D0X is a high-frequency inductor manufactured by Murata Electronics North America. It belongs to the LQW15 series, which is characterized by its small size and suitability for high-frequency applications.

Applications

  • RF Circuits: Used in impedance matching, filtering, and resonant circuits within RF systems.
  • Mobile Communication Devices: Integrated into smartphones, tablets, and other portable devices for RF signal processing.
  • Wireless Communication Systems: Employed in Bluetooth, Wi-Fi, and other wireless modules for signal tuning and filtering.
  • RF Modules: Utilized within RF transceiver modules to ensure optimal signal transmission and reception.
  • Tuning Circuits: Applied in RF tuners and related circuits for frequency selection and signal enhancement.

Features

  • High Q Value: Provides a high Q factor, minimizing energy loss and enhancing circuit efficiency.
  • Compact Size: Features a small 0402 (1005 metric) package, enabling dense PCB assembly.
  • High Self-Resonant Frequency (SRF): Exhibits a high SRF, making it suitable for high-frequency operations.
  • Tight Inductance Tolerance: Offers a tight tolerance on inductance, ensuring consistent performance.
  • RoHS Compliant: Complies with RoHS standards for environmental safety.

Benefits

  • Enhanced Circuit Efficiency: High Q value leads to reduced energy loss and improved circuit performance.
  • Space-Saving Design: Small size allows for compact and efficient circuit layouts.
  • Stable Performance: Tight inductance tolerance ensures reliable and consistent operation.
  • Reduced EMI: High SRF helps minimize electromagnetic interference in sensitive applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

The LQW15AN3N9B00D0X inductor specifically features an inductance value of 3.9nH. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The typical operating temperature range is between -55°C and +125°C. It is constructed with a ceramic core, offering excellent solderability and reliability. Murata's LQW series is known for its robust construction and stable electrical characteristics in challenging RF environments.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,550+ $0.0254 $115.5700
6,820+ $0.0254 $173.2280
9,525+ $0.0243 $231.4575
12,500+ $0.0231 $288.7500
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess