EN
  • EN
  • DE

LQW15AN33NG80D

Part No LQW15AN33NG80D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 33NH 620MA 336MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 14 Weeks
Features 33 nH Unshielded Wirewound Inductor 620 mA 336mOhm Max 0402 (1005 Metric)
Manufacturer Murata Electronics North America
Series LQW15
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 0402 (1005 Metric)
Family Name LQW15AN
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 490-17893-6, LQW15AN33NG80D-ND, 490-17893-2, 490-17893-1
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878183-LQW15AN33NG80D
Ultra Librarian 3D Model Ultra Librarian LQW15AN33NG80D CAD Model

Description

The LQW15AN33NG80D is a high-frequency wire-wound inductor manufactured by Murata Electronics North America. This inductor is specifically designed for RF (Radio Frequency) applications, offering excellent performance in impedance matching, filtering, and resonance circuits. Its small size and high Q-factor make it suitable for mobile communication devices and wireless systems.

Applications

  • RF circuits
  • Impedance matching
  • High-frequency filters
  • Resonance circuits
  • Mobile phones
  • Wireless LAN devices
  • Bluetooth modules

Features

  • Wire-wound construction
  • High Q-factor
  • Small size (0402 case size)
  • Tight inductance tolerance
  • Excellent self-resonant frequency (SRF)
  • RoHS compliant

Benefits

  • Improved circuit performance due to high Q-factor
  • Space saving due to small size
  • Precise inductance value for optimal circuit operation
  • Stable performance at high frequencies
  • Environmentally friendly due to RoHS compliance

Additional Details

The LQW15AN33NG80D features an inductance of 33 nH (nanohenries). The Q-factor and self-resonant frequency (SRF) are critical parameters for RF applications, indicating the inductor's efficiency and usable frequency range. The Murata datasheet provides detailed specifications, including the DC resistance (DCR) and temperature characteristics. The inductor's small size and tight tolerance make it suitable for high-density circuit designs. Recommended soldering profiles are available in the datasheet for proper assembly.

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
765+ $0.0656 $50.1840
1,860+ $0.0538 $100.0680
2,880+ $0.0521 $150.0480
3,970+ $0.0504 $200.0880
5,125+ $0.0488 $250.1000
6,865+ $0.0437 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess