EN
  • EN
  • DE

LQW15AN2N4B00D0X

Part No LQW15AN2N4B00D0X
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990755-LQW15AN2N4B00D0X
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW15AN2N4B00D0X CAD Model

Description

The LQW15AN2N4B00D0X is a high-frequency inductor manufactured by Murata Electronics North America. This inductor is designed for use in various high-frequency applications, including impedance matching, resonance circuits, and high-frequency filtering. Its compact size and high Q-factor make it suitable for mobile communication devices and other compact electronic equipment.

Applications:

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices for impedance matching and filtering.
  • Wireless Communication Systems: Employed in wireless LAN, Bluetooth, and other wireless communication systems.
  • High-Frequency Circuits: Utilized in resonance circuits, impedance matching networks, and high-frequency filters.
  • RF Modules: Integrated into RF modules for various applications.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and other test equipment.

Features:

  • High Q-Factor: Provides high efficiency and low loss in high-frequency circuits.
  • Small Size: Suitable for compact electronic devices.
  • Tight Tolerance: Ensures accurate and consistent performance.
  • High Self-Resonant Frequency: Allows for operation at high frequencies without self-resonance effects.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Circuit Performance: High Q-factor enhances circuit performance and reduces signal loss.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Operation: Tight tolerance and excellent temperature stability ensure reliable operation.
  • High-Frequency Compatibility: High self-resonant frequency allows for operation at high frequencies.
  • Cost-Effective Solution: Provides a cost-effective solution for high-frequency applications.

The LQW15AN2N4B00D0X has an inductance value of 2.4nH and is packaged in a small 0402 size package. Its high Q-factor and tight tolerance make it suitable for critical high-frequency applications. The excellent temperature stability ensures reliable operation in various environments. It is commonly used in impedance matching networks to optimize signal transfer and in filtering circuits to reduce unwanted noise and interference.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
Lowest to $2.6115
Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0382
Lowpower
Lowest to $0.0772
KEC
Lowest to $0.0658

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess