EN
  • EN
  • DE

LQW15AN22NG80D

Part No LQW15AN22NG80D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 22NH 780MA 202MOHM SMD / 22 nH Unshielded Wirewound Inductor 780 mA 202mOhm Max 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Murata Electronics
Packaging Reel - TR
Type Wirewound
Material - Core Non-Magnetic
Inductance 22 nH
Tolerance ±2%
Current Rating (Amps) 780 mA
Shielding Unshielded
DC Resistance (DCR) 202mOhm Max
Q @ Freq 30 @ 250MHz
Frequency - Self Resonant 4.5GHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 MHz
Mounting Surface Mount
Case / Package 0402 (1005 Metric)
Size / Dimension 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max) 0.024" (0.60mm)
Base Product Number LQW15AN
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 490-7628-6,490-7628-1,490-7628-2
Standard Package 10,000
Win Source Part Number 1328734-LQW15AN22NG80D
Ultra Librarian 3D Model Ultra Librarian LQW15AN22NG80D CAD Model

Description

The LQW15AN22NG80D is a wire-wound chip inductor from Murata Electronics North America. This inductor is designed for high-frequency applications, providing excellent Q-factor and self-resonant frequency in a compact 0402 package.

Applications:

  • RF circuits (e.g., impedance matching, filtering)
  • Mobile communication devices (e.g., smartphones, tablets)
  • Wireless LAN (WLAN) modules
  • Bluetooth modules
  • High-frequency circuits

Features:

  • Small size: 0402 (1005 metric) package size for space-constrained applications.
  • High Q-factor: Provides low losses and efficient energy storage.
  • High self-resonant frequency (SRF): Enables operation at high frequencies without significant performance degradation.
  • Wire-wound construction: Offers excellent electrical characteristics.
  • Inductance Value: 22nH with a tolerance of ±2%.
  • Operating Temperature Range: -55°C to +125°C

Benefits:

  • Improved circuit performance: High Q-factor and SRF ensure optimal performance in high-frequency circuits.
  • Reduced board space: Small size allows for high-density mounting.
  • Stable performance: Consistent electrical characteristics over temperature and frequency.
  • Reliable operation: Robust construction ensures long-term reliability.
  • Suitable for impedance matching, filtering and RF choke applications

Additional Details:

The LQW15AN22NG80D inductor uses a wire-wound construction, where a fine wire is wound around a ceramic core. This construction provides a high Q-factor and self-resonant frequency. The inductor is available in tape and reel packaging for automated assembly. It is designed to operate over a wide temperature range. The inductor also has excellent solderability.

This inductor is suitable for use in circuits where a 22nH inductance with a tolerance of ±2% is required. It can be used for impedance matching, filtering, or as an RF choke. Its small size and high performance make it an ideal choice for high-frequency applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0721 $50.1095
1,695+ $0.0591 $100.1745
2,620+ $0.0573 $150.1260
3,615+ $0.0554 $200.2710
4,665+ $0.0536 $250.0440
6,240+ $0.0481 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,930 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess