EN
  • EN
  • DE

LQW04AN5N1C00D0X

Part No LQW04AN5N1C00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828332-LQW04AN5N1C00D0X
Ultra Librarian 3D Model Ultra Librarian LQW04AN5N1C00D0X CAD Model

Description

The LQW04AN5N1C00D0X is a high-frequency wire-wound inductor from Murata Electronics. It is designed for impedance matching and other high-frequency applications. It features a small size and high Q value which make it suitable for various applications.

Applications:

  • RF Modules: Used in RF amplifiers, filters, and oscillators.
  • Mobile Communication Devices: Incorporated in smartphones, tablets, and other wireless communication devices.
  • Wireless LAN (WLAN): Utilized in WLAN modules for impedance matching and signal filtering.
  • Bluetooth Devices: Employed in Bluetooth modules for RF signal processing.
  • High-Frequency Circuits: General purpose inductor for high frequency applications.

Features:

  • Small Size (0402): Compact size for high-density mounting and miniaturized designs.
  • High Q Value: Excellent Q factor for low losses and efficient energy storage.
  • Tight Tolerance: Small inductance tolerance ensures precise circuit tuning.
  • Wirewound Construction: Enhances the Q factor and stability compared to multilayer inductors.
  • High Self-Resonant Frequency (SRF): High SRF allows for stable operation at high frequencies.

Benefits:

  • Improved Circuit Efficiency: High Q value minimizes energy losses, enhancing circuit efficiency.
  • Compact Design: Small size facilitates use in miniaturized electronic devices.
  • Precise Tuning: Tight tolerance allows precise tuning in RF circuits.
  • Stable Performance: Wirewound construction provides stability over temperature variations.
  • Reliable Operation: Designed for reliable operation in high-frequency applications.

Specifications:

The LQW04AN5N1C00D0X has an inductance of 5.1 nH. It exhibits a high Q factor at a specified frequency and a high self-resonant frequency. The typical operating temperature range is from -55°C to +125°C. The construction includes a ceramic core and enameled copper wire, providing optimal electrical and mechanical performance at high frequencies.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4819 $68.8914
13+ $9.4213 $122.4769
19+ $9.1268 $173.4092
27+ $8.8323 $238.4721
34+ $8.5378 $290.2852
46+ $7.6542 $352.0932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess