EN
  • EN
  • DE

LQW04AN24NH00D1X

Part No LQW04AN24NH00D1X
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070850-LQW04AN24NH00D1X
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW04AN24NH00D1X CAD Model

Description

The LQW04AN24NH00D1X is a wire-wound inductor manufactured by Murata Electronics North America, designed for high-reliability and superior performance in high-frequency applications. The wire-wound construction ensures a high Q factor, leading to lower losses and increased circuit efficiency, making it ideal for demanding electronic circuits.

Applications

  • Mobile Communication Devices: Extensively used in smartphones, tablets, and other wireless communication devices.
  • Wireless LAN (WLAN): Integrated into Wi-Fi modules, routers, and access points for optimized signal transmission.
  • Bluetooth Devices: Commonly incorporated in Bluetooth headsets, speakers, and other Bluetooth-enabled accessories.
  • RF Modules: Utilized within radio frequency circuits and systems, contributing to efficient signal processing.
  • General High-Frequency Circuits: Well-suited for various high-frequency applications requiring precise impedance matching and effective filtering.

Features

  • Wire-Wound Construction: Provides a high Q value, minimizing signal loss and enhancing overall efficiency.
  • Compact Size: Features a small 0402 case size (1.0mm x 0.6mm), enabling space-saving designs.
  • Tight Inductance Tolerance: Delivers precise inductance values, ensuring consistent circuit behavior.
  • Excellent Self-Resonant Frequency (SRF): Guarantees stable and reliable operation at high frequencies.
  • RoHS Compliance: Meets environmental standards, ensuring safe and environmentally friendly usage.

Benefits

  • Enhanced Circuit Performance: High Q value and low DC resistance contribute to improved signal integrity and reduced energy loss.
  • Miniaturization: Small footprint facilitates more compact and efficient circuit board layouts.
  • Reliable Operation: Robust construction ensures consistent performance, even in demanding conditions.
  • Simplified Design Process: Precise inductance values and high SRF streamline circuit design and optimization.
  • Environmentally Responsible: RoHS compliance ensures minimal environmental impact.

Additional Details

The LQW04AN24NH00D1X inductor has an inductance value of 24 nH. It is designed specifically for high-frequency applications, offering a high Q value for superior performance. The typical operating temperature range is between -55°C and +125°C. This component is often used in impedance matching circuits to ensure efficient power transfer between components. The self-resonant frequency (SRF) is a key parameter, guaranteeing stable operation within the specified frequency range. This inductor is engineered to meet the stringent demands of modern wireless communication technologies, and the 'D1X' designation may indicate specific performance or tolerance characteristics within the series.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Lowest to $0.0222
Chilisin
Lowest to $0.0517
Lumileds
Lowest to $1.6320
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0772
Lumileds
Lowest to $2.6115
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess