EN
  • EN
  • DE

LQN21A33NJ04M00-01

Part No LQN21A33NJ04M00-01
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828292-LQN21A33NJ04M00-01
Ultra Librarian 3D Model Ultra Librarian LQN21A33NJ04M00-01 CAD Model

Description

The LQN21A33NJ04M00-01 is a Murata Electronics wire-wound chip inductor designed for a broad range of high-frequency applications. It is characterized by a high Q factor and tight tolerance, making it suitable for critical applications in wireless communication and signal processing.

Applications

  • RF circuits
  • Wireless communication systems
  • Matching networks
  • Filter circuits
  • Oscillators

Features

  • High Q Factor: The inductor has a high Q factor, minimizing losses and enhancing circuit performance.
  • Tight Tolerance: The tight tolerance ensures consistent performance and predictability in circuit applications.
  • Wire-wound Construction: The wire-wound construction provides excellent inductance stability and high SRF (Self-Resonant Frequency).
  • Compact Size: The inductor comes in a small package, facilitating high-density mounting on printed circuit boards.
  • RoHS compliant: Complies with RoHS environmental standards.

Benefits

  • Improved Signal Integrity: High Q factor minimizes signal loss and distortion.
  • Stable Performance: Tight tolerance ensures consistent and predictable performance.
  • Reduced Power Consumption: Low DC resistance (DCR) minimizes power losses.
  • Miniaturization: Compact size enables smaller and more efficient designs.
  • Reliable Operation: Designed for reliable performance in demanding environments.

Additional Details

The LQN21A33NJ04M00-01 has an inductance value of 33nH. The operating temperature range is typically -40°C to +85°C. It's commonly used in RF impedance matching, filtering, and tuning circuits. Its wire-wound construction contributes to a high SRF, making it suitable for high-frequency applications where stability is critical. The inductor's small size allows for easy integration into compact electronic devices.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess