EN
  • EN
  • DE

IBM 820X-5767 - 2Port 1Gbps BaseTX EthernetPCI

Part No IBM 820X-5767 - 2Port 1Gbps BaseTX EthernetPCI
Manufacturer IBM
Catalog Adapters
Description 2Port 1Gbps BaseTX EthernetPCI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414481-IBM 820X-5767 - 2Port 1Gbps BaseTX EthernetPCI
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 820X-5767 - 2Port 1Gbps BaseTX EthernetPCI CAD Model

Description

The IBM 820X-5767 represents a versatile and powerful EthernetPCI network adapter, featuring two 1Gbps BaseTX ports designed to facilitate high-speed network connections in enterprise settings. This card is engineered to provide reliable and efficient network connectivity, enhancing data transmission across corporate networks and the internet. It's an essential component for businesses seeking to improve their network infrastructure to support high-volume data transfer, cloud computing, and virtualization technologies. With dual ports, it offers the flexibility of connecting to multiple networks or providing a redundant link to ensure continuous network availability. Its compatibility with 1Gbps speeds ensures that it can handle the bandwidth needs of most enterprise applications, providing a seamless and lag-free experience for data-heavy operations. Advanced features such as jumbo frames, VLAN tagging, and offload engines further optimize network performance and reduce CPU load. The IBM 820X-5767 is a testament to IBM’s commitment to high-quality networking solutions that meet the evolving needs of modern businesses.

You May Also Be Interested in

NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us
NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess