EN
  • EN
  • DE

LQH88PN4R7M38K

Part No LQH88PN4R7M38K
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828279-LQH88PN4R7M38K
Ultra Librarian 3D Model Ultra Librarian LQH88PN4R7M38K CAD Model

Description

The LQH88PN4R7M38K is a wire-wound inductor manufactured by Murata Electronics North America. This component is part of the LQH88PN series and is primarily designed for use in power supply circuits, specifically within DC-DC converters and power choke applications. Its robust construction and high current handling capabilities make it suitable for various industrial and consumer electronics applications where efficient power conversion is essential.

Applications

  • DC-DC Converters
  • Power Supply Circuits
  • Power Choke Applications
  • Noise Filtering Circuits
  • Step-Up/Step-Down Converters

Features

  • High Current Capability: Designed to handle significant current levels without saturation, ensuring efficient power conversion.
  • Compact Size: Allows for space-saving designs in electronic devices.
  • Wire-Wound Construction: Provides excellent electrical characteristics and reliability.
  • Shielded Construction: Minimizes electromagnetic interference (EMI), crucial for sensitive applications.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: The low DC resistance minimizes power losses, resulting in higher efficiency in DC-DC converters and power supply circuits.
  • Reduced EMI: The shielded construction reduces electromagnetic interference, leading to cleaner and more reliable performance in sensitive electronic devices.
  • Space-Saving Design: The compact size allows for smaller and more densely packed electronic devices.
  • Stable Performance: The wire-wound construction ensures stable inductance and reliable operation over a wide range of temperatures.
  • Reliable Power Delivery: High current handling capabilities provide reliable power delivery to downstream components.

Additional Details

The LQH88PN4R7M38K has an inductance value of 4.7 μH. Specific dimensions, rated current, DC resistance, and tolerance information can be found in the official Murata product datasheet. It is designed for reflow soldering and is compatible with automated assembly processes. The shielded design ensures minimal interference with surrounding components, contributing to the overall reliability of the electronic device.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess